Supermicro Computer, Inc. A+ Server 1021M-T2V / 1021M-T2B

Description
Key Features 1. Two Six-Core AMD Opteron™ 2000 Series (Socket F) processor support; HT3.0 Link support 2. Up to 64GB DDR2 800/667/533 SDRAM 3. Left Universal Slot: 1 64-bit PCI-X 133MHz OR (x8) PCI-E 4. Right Universal Slot: 1 64-bit PCI-X 100MHz OR (x8) PCI-E 5. MCP55 Pro Chipset Dual-Port Gigabit LAN / Ethernet Controller 6. 4 x 3.5" Hot-swap SATA Drive Bays 7. 560W High-efficiency Power Supply
Datasheet
Description
Key Features 1. Two Six-Core AMD Opteron™ 2000 Series (Socket F) processor support; HT3.0 Link support 2. Up to 64GB DDR2 800/667/533 SDRAM 3. Left Universal Slot: 1 64-bit PCI-X 133MHz OR (x8) PCI-E 4. Right Universal Slot: 1 64-bit PCI-X 100MHz OR (x8) PCI-E 5. MCP55 Pro Chipset Dual-Port Gigabit LAN / Ethernet Controller 6. 4 x 3.5" Hot-swap SATA Drive Bays 7. 560W High-efficiency Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Two Six-Core AMD Opteron™ 2000 Series (Socket F) processor support; HT3.0 Link support 2. Up to 64GB DDR2 800/667/533 SDRAM 3. Left Universal Slot: 1 64-bit PCI-X 133MHz OR (x8) PCI-E 4. Right Universal Slot: 1 64-bit PCI-X 100MHz OR (x8) PCI-E 5. MCP55 Pro Chipset Dual-Port Gigabit LAN / Ethernet Controller 6. 4 x 3.5" Hot-swap SATA Drive Bays 7. 560W High-efficiency Power Supply

Key Features

1. Two Six-Core AMD Opteron™ 2000
Series (Socket F) processor support;
HT3.0 Link support

2. Up to 64GB DDR2 800/667/533 SDRAM

3. Left Universal Slot:
1 64-bit PCI-X 133MHz OR (x8) PCI-E

4. Right Universal Slot:
1 64-bit PCI-X 100MHz OR (x8) PCI-E

5. MCP55 Pro Chipset Dual-Port Gigabit
LAN / Ethernet Controller

6. 4 x 3.5" Hot-swap SATA Drive Bays

7. 560W High-efficiency Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 1021M-T2V / 1021M-T2B
Product Name A+ Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

C6670-0010 | Control cabinet industrial server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX304 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & NVMe Storage - AX304 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
Analog Fax Server - FaxFinder® - Multi-Tech Systems, Inc.
Multi-Tech Systems, Inc.
Specs
Server Type Fax Server
Form Factor Rack Mounted
Operating System Microsoft Windows
View Details