Key Features
1. Dual Intel® 64-bit Xeon® Support,
667 / 1066 / 1333MHz FSB
2. Up to 24GB DDR2 667 & 533 SDRAM
Fully Buffered DIMM (FB-DIMM)
3. 1x 64-bit 133/100MHz PCI-X OR
1x PCI-e x8 Slot
4. Intel® (ESB2/Gilgal) 82563EB Dual-port
Gigabit Ethernet Controller
5. 2 x 3.5" Hot-swap SATA Drive Bays
6. ATI ES1000 Graphics with
16MB video memory
7. 280W High-efficiency Power Supply
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | 6015V-TLP / 6015V-TLPB |
| Product Name | SuperServer |
| Server Type | Network Server |