Key Features
1. Dual Intel® Xeon® Support up to 3.20 GHz
2. Up to 16GB DDR 266/200 SDRAM
3. 6x Low-profile, Full-length 64-bit PCI-X expansion slot
4. Dual Intel® 82546EB Gigabit Ethernet Ports
5. Zero Channel RAID Support
6. 6 x 3.5" hot-swap Ultra320/160 SCSI Drive Bays
7. 400W power supply
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | 6023P-8 / 6023P-8B |
| Product Name | SuperServer |
| Server Type | Network Server |