Supermicro Computer, Inc. A+ Server 2022TG-HTRF

Description
Key Features (per node) 1. Dual AMD Opteron™ 6000 Series processors (Socket G34) 16/12/8-Core ready 2. Up to 256GB DDR3 Registered ECC 1600/1333/1066 SDRAM in 16 DIMMs 3. 1x Low-profile PCI-E 2.0 in x16 slot (For add-on card up to 5.9"in length) 4. Dual-port GbE LAN Controller, 5x USB 2.0 ports, 1x dedicated LAN for system management (IPMI 2.0) 5. 3x Hot-swap SATA Drive Bays (RAID 0, 1) 6. 1400W High-efficiency Redundant Power Supplies; 80PLUS Gold Certified
Datasheet
Description
Key Features (per node) 1. Dual AMD Opteron™ 6000 Series processors (Socket G34) 16/12/8-Core ready 2. Up to 256GB DDR3 Registered ECC 1600/1333/1066 SDRAM in 16 DIMMs 3. 1x Low-profile PCI-E 2.0 in x16 slot (For add-on card up to 5.9"in length) 4. Dual-port GbE LAN Controller, 5x USB 2.0 ports, 1x dedicated LAN for system management (IPMI 2.0) 5. 3x Hot-swap SATA Drive Bays (RAID 0, 1) 6. 1400W High-efficiency Redundant Power Supplies; 80PLUS Gold Certified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A+ Server - 2022TG-HTRF - Supermicro Computer, Inc.
San Jose, CA, USA
A+ Server
2022TG-HTRF
A+ Server 2022TG-HTRF
Key Features (per node) 1. Dual AMD Opteron™ 6000 Series processors (Socket G34) 16/12/8-Core ready 2. Up to 256GB DDR3 Registered ECC 1600/1333/1066 SDRAM in 16 DIMMs 3. 1x Low-profile PCI-E 2.0 in x16 slot (For add-on card up to 5.9"in length) 4. Dual-port GbE LAN Controller, 5x USB 2.0 ports, 1x dedicated LAN for system management (IPMI 2.0) 5. 3x Hot-swap SATA Drive Bays (RAID 0, 1) 6. 1400W High-efficiency Redundant Power Supplies; 80PLUS Gold Certified

Key Features (per node)

1. Dual AMD Opteron™ 6000 Series
processors (Socket G34)
16/12/8-Core ready

2. Up to 256GB DDR3 Registered ECC
1600/1333/1066 SDRAM in 16 DIMMs

3. 1x Low-profile PCI-E 2.0 in x16 slot
(For add-on card up to 5.9"in length)

4. Dual-port GbE LAN Controller, 5x
USB 2.0 ports, 1x dedicated LAN for
system management (IPMI 2.0)

5. 3x Hot-swap SATA Drive Bays
(RAID 0, 1)

6. 1400W High-efficiency Redundant
Power Supplies; 80PLUS Gold Certified

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 2022TG-HTRF
Product Name A+ Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS8036 | TwinCAT Crestron Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
MicroATX server board for Intel Xeon® E & 8th/9th Gen Core with 8 SATA3 ports, IPMI, and wide-temp support for storage servers and NAS. - ASMB-586G4-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Xeon® (E-21xx/E-22xx) and Gen Core™ (8th/9th) series
View Details
Axial AX305 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & SATA Storage - AX305 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Mini Server (1 board) - 1U Mini Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details