Supermicro Computer, Inc. SuperServer 5015M-MF / 5015M-MFB

Description
Key Features 1. Intel® Pentium® D, Pentium® 4 Extreme Edition, Pentium 4, Pentium Extreme Edition & Celeron D in LGA775 Package(FSB 1066/800/533) 2. Up to 8GB unbuffered, ECC DDR2 667/533 SDRAM 3. • 1 (x8) PCI-Express OR • 1x 64-bit 133MHz PCI-X Slot 4. 2x Intel® 82573V (Tekoa) PCI-e Gigabit LAN Ports 5. ATI RageXL Graphics 6. 1x 3.5" Internal Drive Bay 7. 260W Power Supply
Datasheet
Description
Key Features 1. Intel® Pentium® D, Pentium® 4 Extreme Edition, Pentium 4, Pentium Extreme Edition & Celeron D in LGA775 Package(FSB 1066/800/533) 2. Up to 8GB unbuffered, ECC DDR2 667/533 SDRAM 3. • 1 (x8) PCI-Express OR • 1x 64-bit 133MHz PCI-X Slot 4. 2x Intel® 82573V (Tekoa) PCI-e Gigabit LAN Ports 5. ATI RageXL Graphics 6. 1x 3.5" Internal Drive Bay 7. 260W Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Intel® Pentium® D, Pentium® 4 Extreme Edition, Pentium 4, Pentium Extreme Edition & Celeron D in LGA775 Package(FSB 1066/800/533) 2. Up to 8GB unbuffered, ECC DDR2 667/533 SDRAM 3. • 1 (x8) PCI-Express OR • 1x 64-bit 133MHz PCI-X Slot 4. 2x Intel® 82573V (Tekoa) PCI-e Gigabit LAN Ports 5. ATI RageXL Graphics 6. 1x 3.5" Internal Drive Bay 7. 260W Power Supply

Key Features

1. Intel® Pentium® D, Pentium® 4
Extreme Edition, Pentium 4, Pentium
Extreme Edition & Celeron D
in LGA775 Package(FSB 1066/800/533)

2. Up to 8GB unbuffered,
ECC DDR2 667/533 SDRAM

3. • 1 (x8) PCI-Express OR
• 1x 64-bit 133MHz PCI-X Slot

4. 2x Intel® 82573V (Tekoa) PCI-e Gigabit
LAN Ports

5. ATI RageXL Graphics

6. 1x 3.5" Internal Drive Bay

7. 260W Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 5015M-MF / 5015M-MFB
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TF3300 | TwinCAT 3 Scope Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX308 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & NVMe Storage - AX308 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details