Supermicro Computer, Inc. SuperServer 6026T-URF

Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. Left Slot (Full-height / Full-length): 3 (x8) PCI-E 2.0 + 1 UIO 4. Intel® 82576 Dual-port Gigabit Ethernet Controller 5. 8 x 3.5" Hot-swap Drives Trays 6. 720W High-efficiency Gold Level Redundant Power Supply 7. Integrated IPMI 2.0 with Dedicated LAN
Datasheet
Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. Left Slot (Full-height / Full-length): 3 (x8) PCI-E 2.0 + 1 UIO 4. Intel® 82576 Dual-port Gigabit Ethernet Controller 5. 8 x 3.5" Hot-swap Drives Trays 6. 720W High-efficiency Gold Level Redundant Power Supply 7. Integrated IPMI 2.0 with Dedicated LAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 6026T-URF - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
6026T-URF
SuperServer 6026T-URF
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. Left Slot (Full-height / Full-length): 3 (x8) PCI-E 2.0 + 1 UIO 4. Intel® 82576 Dual-port Gigabit Ethernet Controller 5. 8 x 3.5" Hot-swap Drives Trays 6. 720W High-efficiency Gold Level Redundant Power Supply 7. Integrated IPMI 2.0 with Dedicated LAN

Key Features

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Up to 192GB DDR3 1333/ 1066/ 800MHz
ECC Registered DIMM / 48GB
Unbuffered DIMM

3. Left Slot (Full-height / Full-length):
3 (x8) PCI-E 2.0 + 1 UIO

4. Intel® 82576 Dual-port Gigabit
Ethernet Controller

5. 8 x 3.5" Hot-swap Drives Trays

6. 720W High-efficiency Gold Level
Redundant Power Supply

7. Integrated IPMI 2.0 with Dedicated LAN

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6026T-URF
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS8036 | TwinCAT Crestron Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Compact Size Mid Tower GPU Server AMD® EPYC™ 8004 Series Processor for edge AI inference, industrial automation, and compact GPU workloads. - SKY-602E3-S12A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type AMD EPYC™ 8004 processors
View Details
Axial AX307 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & SATA Storage - AX307 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Mini Server (1 board) - 1U Mini Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details