Supermicro Computer, Inc. SuperServer 6023P-8R / 6023P-8RB

Description
Key Features 1. Dual Intel® Xeon® Support up to 3.20 GHz 2. Up to 16GB DDR 266/200 SDRAM 3. 6x Low-profile, Full-length 64-bit PCI-X expansion slot 4. Dual Intel® 82546EB Gigabit Ethernet Ports 5. Zero Channel RAID Support 6. 6 x 3.5" hot-swap Ultra320/160 SCSI Drive Bays 7. Redundant 400W power supply
Datasheet
Description
Key Features 1. Dual Intel® Xeon® Support up to 3.20 GHz 2. Up to 16GB DDR 266/200 SDRAM 3. 6x Low-profile, Full-length 64-bit PCI-X expansion slot 4. Dual Intel® 82546EB Gigabit Ethernet Ports 5. Zero Channel RAID Support 6. 6 x 3.5" hot-swap Ultra320/160 SCSI Drive Bays 7. Redundant 400W power supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Dual Intel® Xeon® Support up to 3.20 GHz 2. Up to 16GB DDR 266/200 SDRAM 3. 6x Low-profile, Full-length 64-bit PCI-X expansion slot 4. Dual Intel® 82546EB Gigabit Ethernet Ports 5. Zero Channel RAID Support 6. 6 x 3.5" hot-swap Ultra320/160 SCSI Drive Bays 7. Redundant 400W power supply

Key Features

1. Dual Intel® Xeon® Support up to 3.20 GHz

2. Up to 16GB DDR 266/200 SDRAM

3. 6x Low-profile, Full-length 64-bit PCI-X expansion slot

4. Dual Intel® 82546EB Gigabit Ethernet Ports

5. Zero Channel RAID Support

6. 6 x 3.5" hot-swap Ultra320/160 SCSI Drive Bays

7. Redundant 400W power supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6023P-8R / 6023P-8RB
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TF3830 | TwinCAT 3 Machine Learning Server Client -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Dual LGA4677 Intel® 5th/4th Gen Xeon® Scalable server board with 16x DDR5, 6x PCIe x16, and dual 10GbE for high-performance computing and AI. - ASMB-977S-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 5th/4th Gen Intel® Xeon® Scalable processors
View Details
Axial AX304 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & NVMe Storage - AX304 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
6U cPCI High Capacity SATA Storage Module -  - ELMA Electronic Inc.
Specs
Server Type SAN Server
Form Factor Rack Mounted
Capacity 3000 GB
View Details