Supermicro Computer, Inc. SuperServer 1025C-M3B

Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Up to 48GB 667/533MHZ DDR2 ECC Register SDRAM * 3. 1 (x8) PCI-E Slot 4. Intel® 82573V & 82573L Gigabit Ethernet Controller 5. 8 x 2.5" Hot-swap SAS Drive Trays 6. 560W 85%+ High-efficiency Power Supply
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Up to 48GB 667/533MHZ DDR2 ECC Register SDRAM * 3. 1 (x8) PCI-E Slot 4. Intel® 82573V & 82573L Gigabit Ethernet Controller 5. 8 x 2.5" Hot-swap SAS Drive Trays 6. 560W 85%+ High-efficiency Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 1025C-M3B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
1025C-M3B
SuperServer 1025C-M3B
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Up to 48GB 667/533MHZ DDR2 ECC Register SDRAM * 3. 1 (x8) PCI-E Slot 4. Intel® 82573V & 82573L Gigabit Ethernet Controller 5. 8 x 2.5" Hot-swap SAS Drive Trays 6. 560W 85%+ High-efficiency Power Supply

Key Features

1. Dual Intel® 64-bit Xeon® Quad-Core or
Dual-Core, with 1333 / 1066 MHz FSB

2. Up to 48GB 667/533MHZ DDR2 ECC
Register SDRAM *

3. 1 (x8) PCI-E Slot

4. Intel® 82573V & 82573L
Gigabit Ethernet Controller

5. 8 x 2.5" Hot-swap SAS Drive Trays

6. 560W 85%+ High-efficiency Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 1025C-M3B
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TF3820 | TwinCAT 3 Machine Learning Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
LGA4677 Intel® 5th/4th Gen Xeon® Scalable ATX server board with DDR5, PCIe Gen5, and dual 10GbE for data centers and enterprise servers. - ASMB-817T2-00A1U - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type 4th Gen Intel® Xeon Scalable processors
View Details
Axial AX302 Single CPU 3U Edge Server w/ NVMe Storage - AX302 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Dual Boards Server (1~2 boards) - Dual Boards Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details