Supermicro Computer, Inc. SuperServer 6016T-MR

Description
Key Features 1. 14-inch short depth server 2. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 48GB** DDR3 1333/ 1066/ 800MHz ECC Registered / 24GB Unbuffered DIMM 4. 1 (x8) PCI-E 2.0 (1 in x16 slot) 5. Dual Intel® 82574L Gigabit Ethernet Controller 6. 1x 3.5" Internal Drive Bay 7. Integrated Matrox G200eW Graphics 8. 520W High-efficiency Power Supply
Datasheet
Description
Key Features 1. 14-inch short depth server 2. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 48GB** DDR3 1333/ 1066/ 800MHz ECC Registered / 24GB Unbuffered DIMM 4. 1 (x8) PCI-E 2.0 (1 in x16 slot) 5. Dual Intel® 82574L Gigabit Ethernet Controller 6. 1x 3.5" Internal Drive Bay 7. Integrated Matrox G200eW Graphics 8. 520W High-efficiency Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 6016T-MR - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
6016T-MR
SuperServer 6016T-MR
Key Features 1. 14-inch short depth server 2. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 48GB** DDR3 1333/ 1066/ 800MHz ECC Registered / 24GB Unbuffered DIMM 4. 1 (x8) PCI-E 2.0 (1 in x16 slot) 5. Dual Intel® 82574L Gigabit Ethernet Controller 6. 1x 3.5" Internal Drive Bay 7. Integrated Matrox G200eW Graphics 8. 520W High-efficiency Power Supply

Key Features

1. 14-inch short depth server

2. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Up to 48GB** DDR3 1333/ 1066/
800MHz ECC Registered /
24GB Unbuffered DIMM

4. 1 (x8) PCI-E 2.0 (1 in x16 slot)

5. Dual Intel® 82574L Gigabit
Ethernet Controller

6. 1x 3.5" Internal Drive Bay

7. Integrated Matrox G200eW Graphics

8. 520W High-efficiency Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6016T-MR
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

4-ch, 16-bit Isolated Analog Output EtherCAT Remote I/O Module - AMAX-4820-B - Advantech
Specs
Server Type Network Server
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
TS8037 | TwinCAT Bang & Olufsen Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX304 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & NVMe Storage - AX304 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details