Supermicro Computer, Inc. Processor Blade SBI-7125C-T3

Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Intel® 5100 (San Clemente) Chipset 3. Up to 48GB Reg. ECC DDR2 667/ 533 SDRAM 4. Intel® 82575EB Dual-port Gigabit Ethernet Controller 5. 3 x 2.5" Hot-swap SATA Drive Trays 6. On board Winbond® integrated 32MB Graphics
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Intel® 5100 (San Clemente) Chipset 3. Up to 48GB Reg. ECC DDR2 667/ 533 SDRAM 4. Intel® 82575EB Dual-port Gigabit Ethernet Controller 5. 3 x 2.5" Hot-swap SATA Drive Trays 6. On board Winbond® integrated 32MB Graphics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Processor Blade - SBI-7125C-T3 - Supermicro Computer, Inc.
San Jose, CA, USA
Processor Blade
SBI-7125C-T3
Processor Blade SBI-7125C-T3
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Intel® 5100 (San Clemente) Chipset 3. Up to 48GB Reg. ECC DDR2 667/ 533 SDRAM 4. Intel® 82575EB Dual-port Gigabit Ethernet Controller 5. 3 x 2.5" Hot-swap SATA Drive Trays 6. On board Winbond® integrated 32MB Graphics

Key Features

1. Dual Intel® 64-bit Xeon® Quad-Core
or Dual-Core, with 1333 / 1066
MHz FSB

2. Intel® 5100 (San Clemente) Chipset

3. Up to 48GB Reg. ECC DDR2 667/ 533
SDRAM

4. Intel® 82575EB Dual-port
Gigabit Ethernet Controller

5. 3 x 2.5" Hot-swap SATA Drive Trays

6. On board Winbond® integrated 32MB
Graphics

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number SBI-7125C-T3
Product Name Processor Blade
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6420 | TwinCAT Database Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX301 Single CPU 3U Edge Server w/ SATA Storage - AX301 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
EFM Premium Services Blade - ForeFront™ 3310RC - Data Connect Enterprise, Inc.
Specs
Server Type Network Server
Form Factor Blade Server
Operating Temperature 0 to 50 C (32 to 122 F)
View Details