Supermicro Computer, Inc. SuperServer 5036I-IF

Description
Key Features 1. Intel® Xeon® X3400 / L3400 series processors 2. Up to 32GB DDR3 1333/1066/800MHz ECC Registered DIMM / 16GB Unbuffered DIMM 3. 2 (x8) PCI-E 2.0, 1 (x4) PCI-E (in x8) 1x 32-bit 33MHz PCI slot 4. Dual Intel® 82574L Gigabit Ethernet Controllers 5. 2x 5.25" external drive bays, 4x 3.5" internal drive bays 6. 300W High-Efficiency, Low-noise Power Supply 7. Integrated IPMI 2.0 with KVM and Dedicated LAN
Datasheet
Description
Key Features 1. Intel® Xeon® X3400 / L3400 series processors 2. Up to 32GB DDR3 1333/1066/800MHz ECC Registered DIMM / 16GB Unbuffered DIMM 3. 2 (x8) PCI-E 2.0, 1 (x4) PCI-E (in x8) 1x 32-bit 33MHz PCI slot 4. Dual Intel® 82574L Gigabit Ethernet Controllers 5. 2x 5.25" external drive bays, 4x 3.5" internal drive bays 6. 300W High-Efficiency, Low-noise Power Supply 7. Integrated IPMI 2.0 with KVM and Dedicated LAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 5036I-IF - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
5036I-IF
SuperServer 5036I-IF
Key Features 1. Intel® Xeon® X3400 / L3400 series processors 2. Up to 32GB DDR3 1333/1066/800MHz ECC Registered DIMM / 16GB Unbuffered DIMM 3. 2 (x8) PCI-E 2.0, 1 (x4) PCI-E (in x8) 1x 32-bit 33MHz PCI slot 4. Dual Intel® 82574L Gigabit Ethernet Controllers 5. 2x 5.25" external drive bays, 4x 3.5" internal drive bays 6. 300W High-Efficiency, Low-noise Power Supply 7. Integrated IPMI 2.0 with KVM and Dedicated LAN

Key Features

1. Intel® Xeon® X3400 / L3400 series
processors

2. Up to 32GB DDR3 1333/1066/800MHz
ECC Registered DIMM / 16GB
Unbuffered DIMM

3. 2 (x8) PCI-E 2.0, 1 (x4) PCI-E (in x8)
1x 32-bit 33MHz PCI slot

4. Dual Intel® 82574L Gigabit Ethernet
Controllers

5. 2x 5.25" external drive bays,
4x 3.5" internal drive bays

6. 300W High-Efficiency, Low-noise
Power Supply

7. Integrated IPMI 2.0 with KVM and
Dedicated LAN

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 5036I-IF
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

C6670-0010 | Control cabinet industrial server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX302 Single CPU 3U Edge Server w/ NVMe Storage - AX302 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Mini Server (1 board) - 1U Mini Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details