Supermicro Computer, Inc. SuperServer 6015TW-INFB / 6015TW-INFV

Description
Key Features Two systems (nodes) in a 1U form factor. Each node supports the following: 1. Quad & Dual Core Intel® 64-bit Xeon® Support 1066 / 1333 / 1600 MHz FSB 2. Up to 64GB DDR2 800/667/533 SDRAM Fully Buffered DIMM (FB-DIMM) 3. 1 (x16) PCI-Express Generation II 5. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 6. 2x Hot-swap SATA Drive Bays 7. Infiniband MT25204 20Gbps Controller 8. 980W High-efficiency Power Supply
Datasheet
Description
Key Features Two systems (nodes) in a 1U form factor. Each node supports the following: 1. Quad & Dual Core Intel® 64-bit Xeon® Support 1066 / 1333 / 1600 MHz FSB 2. Up to 64GB DDR2 800/667/533 SDRAM Fully Buffered DIMM (FB-DIMM) 3. 1 (x16) PCI-Express Generation II 5. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 6. 2x Hot-swap SATA Drive Bays 7. Infiniband MT25204 20Gbps Controller 8. 980W High-efficiency Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features Two systems (nodes) in a 1U form factor. Each node supports the following: 1. Quad & Dual Core Intel® 64-bit Xeon® Support 1066 / 1333 / 1600 MHz FSB 2. Up to 64GB DDR2 800/667/533 SDRAM Fully Buffered DIMM (FB-DIMM) 3. 1 (x16) PCI-Express Generation II 5. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 6. 2x Hot-swap SATA Drive Bays 7. Infiniband MT25204 20Gbps Controller 8. 980W High-efficiency Power Supply

Key Features

Two systems (nodes) in a 1U form factor. Each node supports the following:

1. Quad & Dual Core Intel® 64-bit Xeon®
Support 1066 / 1333 / 1600 MHz FSB

2. Up to 64GB DDR2 800/667/533 SDRAM
Fully Buffered DIMM (FB-DIMM)

3. 1 (x16) PCI-Express Generation II

5. Intel® (ESB2/Gilgal) 82563EB
Dual-port Gigabit Ethernet Controller

6. 2x Hot-swap SATA Drive Bays

7. Infiniband MT25204 20Gbps Controller

8. 980W High-efficiency
Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6015TW-INFB / 6015TW-INFV
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX304 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & NVMe Storage - AX304 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
4-ch, 16-bit Isolated Analog Output EtherCAT Remote I/O Module - AMAX-4820-B - Advantech
Specs
Server Type Network Server
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
TS6511 | TwinCAT PLC IEC 61850 Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
 - GCS-1100i - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature 0 to 45 C (32 to 113 F)
View Details