Supermicro Computer, Inc. SuperServer 5026T-3FB

Description
Key Features 1. Intel® Core™ i7 / i7 Extreme Edition, and Intel® Xeon® 5600/5500/3600/3500 series (QPI up to 6.4 GT/s) 2. Up to 24GB DDR3 1333, 1066 & 800 ECC / non-ECC Un-Buffered DIMM 3. 3 (x8) PCI-E 2.0 (1 in x16 slot), 1 (x4) PCI-E (using X8 slot), 2x 32-bit PCI Low-Profile slots 4. Dual Intel® 82574L Gigabit Ethernet Controller 8. Integrated IPMI 2.0 with Dedicated LAN 6. 6 x 3.5" Hot-Swap SAS Drive Bays 7. 400W Power Supply
Datasheet
Description
Key Features 1. Intel® Core™ i7 / i7 Extreme Edition, and Intel® Xeon® 5600/5500/3600/3500 series (QPI up to 6.4 GT/s) 2. Up to 24GB DDR3 1333, 1066 & 800 ECC / non-ECC Un-Buffered DIMM 3. 3 (x8) PCI-E 2.0 (1 in x16 slot), 1 (x4) PCI-E (using X8 slot), 2x 32-bit PCI Low-Profile slots 4. Dual Intel® 82574L Gigabit Ethernet Controller 8. Integrated IPMI 2.0 with Dedicated LAN 6. 6 x 3.5" Hot-Swap SAS Drive Bays 7. 400W Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 5026T-3FB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
5026T-3FB
SuperServer 5026T-3FB
Key Features 1. Intel® Core™ i7 / i7 Extreme Edition, and Intel® Xeon® 5600/5500/3600/3500 series (QPI up to 6.4 GT/s) 2. Up to 24GB DDR3 1333, 1066 & 800 ECC / non-ECC Un-Buffered DIMM 3. 3 (x8) PCI-E 2.0 (1 in x16 slot), 1 (x4) PCI-E (using X8 slot), 2x 32-bit PCI Low-Profile slots 4. Dual Intel® 82574L Gigabit Ethernet Controller 8. Integrated IPMI 2.0 with Dedicated LAN 6. 6 x 3.5" Hot-Swap SAS Drive Bays 7. 400W Power Supply

Key Features

1. Intel® Core™ i7 / i7 Extreme Edition,
and Intel® Xeon® 5600/5500/3600/3500
series (QPI up to 6.4 GT/s)

2. Up to 24GB DDR3 1333, 1066 & 800
ECC / non-ECC Un-Buffered DIMM

3. 3 (x8) PCI-E 2.0 (1 in x16 slot),
1 (x4) PCI-E (using X8 slot),
2x 32-bit PCI Low-Profile slots

4. Dual Intel® 82574L Gigabit
Ethernet Controller

8. Integrated IPMI 2.0 with Dedicated LAN

6. 6 x 3.5" Hot-Swap SAS Drive Bays

7. 400W Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 5026T-3FB
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6310 | TwinCAT TCP Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
2U High Performance Rackmount Server with 3rd Gen. Intel® Xeon® Scalable processors for software-defined storage, virtualization. - SKY-7232D2-24V2R - Advantech
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Axial AX304 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & NVMe Storage - AX304 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Mini Server (1 board) - 1U Mini Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details