Supermicro Computer, Inc. SuperServer 6014L-T / 6014L-TB

Description
Key Features 1. Dual Intel® Dual Core Xeon® Processor LV (Low Voltage), 667 MHz FSB with Enhanced Speedstep Technology 2. Up to 16GB DDR2 400 SDRAM 3. • 1 (x8) PCI-Express OR • 1x 66MHz PCI-X Slot (Default) 4. Intel® 82573V and 82573L Gigabit Ethernet Controllers 5. 2 x 3.5" Hot-swap SATA Drive Bays 6. 260W Power Supply
Datasheet
Description
Key Features 1. Dual Intel® Dual Core Xeon® Processor LV (Low Voltage), 667 MHz FSB with Enhanced Speedstep Technology 2. Up to 16GB DDR2 400 SDRAM 3. • 1 (x8) PCI-Express OR • 1x 66MHz PCI-X Slot (Default) 4. Intel® 82573V and 82573L Gigabit Ethernet Controllers 5. 2 x 3.5" Hot-swap SATA Drive Bays 6. 260W Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Dual Intel® Dual Core Xeon® Processor LV (Low Voltage), 667 MHz FSB with Enhanced Speedstep Technology 2. Up to 16GB DDR2 400 SDRAM 3. • 1 (x8) PCI-Express OR • 1x 66MHz PCI-X Slot (Default) 4. Intel® 82573V and 82573L Gigabit Ethernet Controllers 5. 2 x 3.5" Hot-swap SATA Drive Bays 6. 260W Power Supply

Key Features

1. Dual Intel® Dual Core Xeon® Processor
LV (Low Voltage), 667 MHz FSB
with Enhanced Speedstep Technology

2. Up to 16GB DDR2 400 SDRAM

3. • 1 (x8) PCI-Express OR
• 1x 66MHz PCI-X Slot (Default)

4. Intel® 82573V and 82573L Gigabit
Ethernet Controllers

5. 2 x 3.5" Hot-swap SATA Drive Bays

6. 260W Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6014L-T / 6014L-TB
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6250 | TwinCAT Modbus TCP Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Dual LGA4677 Intel® 5th/4th Gen Xeon® Scalable server board with 16x DDR5, 6x PCIe x16, and dual 10GbE for high-performance computing and AI. - ASMB-977S-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 5th/4th Gen Intel® Xeon® Scalable processors
View Details
Axial AX308 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & NVMe Storage - AX308 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1-Port RS-232/422/485 Servers - NPort 5100A Series - Moxa Inc.
Specs
Server Type Network Server; Serial Device Server
Operating System Microsoft Windows; Linux
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details