Supermicro Computer, Inc. SuperServer 1016I-UF

Description
Key Features 1. Intel® Xeon® X3400 / L3400 series, Core™ i3 & Pentium® processors with LGA 1156 socket 2. Up to 32GB DDR3 1333/1066/800MHz ECC Registered DIMM or 16GB Unbuffered DIMM 3. Left Slot (Full-height / Full-length): 1 (x16) PCI-E 2.0 + UIO 4. Right Slot (Low-Profile - 5.6" depth): 1 (x8) PCI-E 2.0 slot 4. Dual Intel® 82574L Gigabit Ethernet Controllers 6. 8 x 2.5" Hot-swap SATA Drive Bays, For Customizable Storage 7. 330W Gold Level Power Supply
Datasheet
Description
Key Features 1. Intel® Xeon® X3400 / L3400 series, Core™ i3 & Pentium® processors with LGA 1156 socket 2. Up to 32GB DDR3 1333/1066/800MHz ECC Registered DIMM or 16GB Unbuffered DIMM 3. Left Slot (Full-height / Full-length): 1 (x16) PCI-E 2.0 + UIO 4. Right Slot (Low-Profile - 5.6" depth): 1 (x8) PCI-E 2.0 slot 4. Dual Intel® 82574L Gigabit Ethernet Controllers 6. 8 x 2.5" Hot-swap SATA Drive Bays, For Customizable Storage 7. 330W Gold Level Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 1016I-UF - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
1016I-UF
SuperServer 1016I-UF
Key Features 1. Intel® Xeon® X3400 / L3400 series, Core™ i3 & Pentium® processors with LGA 1156 socket 2. Up to 32GB DDR3 1333/1066/800MHz ECC Registered DIMM or 16GB Unbuffered DIMM 3. Left Slot (Full-height / Full-length): 1 (x16) PCI-E 2.0 + UIO 4. Right Slot (Low-Profile - 5.6" depth): 1 (x8) PCI-E 2.0 slot 4. Dual Intel® 82574L Gigabit Ethernet Controllers 6. 8 x 2.5" Hot-swap SATA Drive Bays, For Customizable Storage 7. 330W Gold Level Power Supply

Key Features

1. Intel® Xeon® X3400 / L3400 series,
Core™ i3 & Pentium® processors
with LGA 1156 socket

2. Up to 32GB DDR3 1333/1066/800MHz
ECC Registered DIMM or 16GB
Unbuffered DIMM

3. Left Slot (Full-height / Full-length):
1 (x16) PCI-E 2.0 + UIO

4. Right Slot (Low-Profile - 5.6" depth):
1 (x8) PCI-E 2.0 slot

4. Dual Intel® 82574L Gigabit Ethernet
Controllers

6. 8 x 2.5" Hot-swap SATA Drive Bays,
For Customizable Storage

7. 330W Gold Level Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 1016I-UF
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6420 | TwinCAT Database Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
MicroATX server board with AMD® EPYC™ 8004, DDR5, PCIe 5.0, and 10GbE for edge AI, HPC, and secure industrial applications. - ASMB-561T2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type AMD EPYC™ 8004 processors
View Details
Axial AX308 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & NVMe Storage - AX308 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Mini Server (1 board) - 1U Mini Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details