Supermicro Computer, Inc. SuperServer 6016T-MTHF

Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 48GB** DDR3 1333/ 1066/ 800MHz ECC Registered / 24GB Unbuffered DIMM 3. 1 (x8) PCI-E 2.0 Slot 4. Dual Intel® 82574L Gigabit Ethernet Controller 5. 4 x 3.5" Hot-swap SATA Drive Trays 6. 600W Gold level Power Supply 7. Integrated IPMI 2.0 with KVM and Dedicated LAN
Datasheet
Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 48GB** DDR3 1333/ 1066/ 800MHz ECC Registered / 24GB Unbuffered DIMM 3. 1 (x8) PCI-E 2.0 Slot 4. Dual Intel® 82574L Gigabit Ethernet Controller 5. 4 x 3.5" Hot-swap SATA Drive Trays 6. 600W Gold level Power Supply 7. Integrated IPMI 2.0 with KVM and Dedicated LAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 6016T-MTHF - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
6016T-MTHF
SuperServer 6016T-MTHF
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 48GB** DDR3 1333/ 1066/ 800MHz ECC Registered / 24GB Unbuffered DIMM 3. 1 (x8) PCI-E 2.0 Slot 4. Dual Intel® 82574L Gigabit Ethernet Controller 5. 4 x 3.5" Hot-swap SATA Drive Trays 6. 600W Gold level Power Supply 7. Integrated IPMI 2.0 with KVM and Dedicated LAN

Key Features

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Up to 48GB** DDR3 1333/ 1066/
800MHz ECC Registered /
24GB Unbuffered DIMM

3. 1 (x8) PCI-E 2.0 Slot

4. Dual Intel® 82574L Gigabit
Ethernet Controller

5. 4 x 3.5" Hot-swap SATA Drive Trays

6. 600W Gold level Power Supply

7. Integrated IPMI 2.0 with KVM and
Dedicated LAN

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6016T-MTHF
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TF3300 | TwinCAT 3 Scope Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
6-port EtherCAT Junction Module - AMAX-4870-AE - Advantech
Specs
Server Type Network Server
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Axial AX302 Single CPU 3U Edge Server w/ NVMe Storage - AX302 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Mini Server (1 board) - 1U Mini Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details