Supermicro Computer, Inc. Processor Blade SBI-7226T-T2

Description
Key Features Two nodes in a Processor Blade. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 5500 (Tylersburg) Chipset 3. Up to 128GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 32GB Unbuffered DIMM 4. Intel® 82576 Dual-Port Gigabit Ethernet 5. 2 x 2.5" Hot-Plug SATA Drive Trays 6. Integrated Matrox G200eW Graphics 7. Integrated IPMI2.0 w/ remote KVM and virtual media 8. Mellanox ConnectX QDR InfiniBand 40Gbps or 10GbE support (Optional)
Datasheet
Description
Key Features Two nodes in a Processor Blade. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 5500 (Tylersburg) Chipset 3. Up to 128GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 32GB Unbuffered DIMM 4. Intel® 82576 Dual-Port Gigabit Ethernet 5. 2 x 2.5" Hot-Plug SATA Drive Trays 6. Integrated Matrox G200eW Graphics 7. Integrated IPMI2.0 w/ remote KVM and virtual media 8. Mellanox ConnectX QDR InfiniBand 40Gbps or 10GbE support (Optional)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Processor Blade - SBI-7226T-T2 - Supermicro Computer, Inc.
San Jose, CA, USA
Processor Blade
SBI-7226T-T2
Processor Blade SBI-7226T-T2
Key Features Two nodes in a Processor Blade. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 5500 (Tylersburg) Chipset 3. Up to 128GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 32GB Unbuffered DIMM 4. Intel® 82576 Dual-Port Gigabit Ethernet 5. 2 x 2.5" Hot-Plug SATA Drive Trays 6. Integrated Matrox G200eW Graphics 7. Integrated IPMI2.0 w/ remote KVM and virtual media 8. Mellanox ConnectX QDR InfiniBand 40Gbps or 10GbE support (Optional)

Key Features

Two nodes in a Processor Blade. Each node supports the following:

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Intel® 5500 (Tylersburg) Chipset

3. Up to 128GB DDR3 1333/ 1066/ 800MHz
ECC Registered DIMM / 32GB
Unbuffered DIMM

4. Intel® 82576 Dual-Port Gigabit
Ethernet

5. 2 x 2.5" Hot-Plug SATA Drive Trays

6. Integrated Matrox G200eW Graphics

7. Integrated IPMI2.0 w/ remote KVM and
virtual media

8. Mellanox ConnectX QDR InfiniBand
40Gbps or 10GbE support (Optional)

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number SBI-7226T-T2
Product Name Processor Blade
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TF6420 | TwinCAT 3 Database Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
MicroATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for edge computing, industrial automation, and compact servers. - ASMB-589G4-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Core™ Ultra Processors
View Details
Axial AX306 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & NVMe Storage - AX306 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
EFM Premium Services Blade - ForeFront™ 3310RC - Data Connect Enterprise, Inc.
Specs
Server Type Network Server
Form Factor Blade Server
Operating Temperature 0 to 50 C (32 to 122 F)
View Details