The SuperServer 5025B-T is a high-performance server designed for professional system integrators and PC technicians. It features a single Intel® Xeon processor from the 3200 or 3000 series, housed in a 2U rackmount chassis (SC822S-400LP/SC822T
Key Features
1. Intel® Xeon® 3200 Series,
Xeon® 3000 Series in LGA775
Package (FSB 1333/1066/800)
2. Up to 8GB unbuffered ECC
DDR2 800/667 SDRAM
3. 1 (x8) PCI-Express,
1 (x4) PCI-Express,
2 64 bit 133MHz PCI-X,
2 64 bit 100MHz PCI-X
4. Intel® 82573V + Intel® 82573L
PCI-e Gigabit Controllers
5. On board ATI ES1000 32MB Graphics
6. 6 x 3.5" Hot-swap SATA Drive Bays
7. 400W Power Supply
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | 5025B-T / 5025B-TB |
| Product Name | SuperServer |
| Server Type | Network Server |