Supermicro Computer, Inc. Datasheets for Blade Servers
Blade servers are self-contained servers embedded in computer boards.
Blade Servers: Learn more
| Product Name | Notes |
|---|---|
| High-Performance, High Density, Advanced Switching Capabilities for Meeting 10-Gigabit Ethernet Networking Requirements scaling from Small Business to the Enterprise SBM-XEM-X10SM is a 10-Gigabit Ethernet layer 2/3 Switch module developed specifically... | |
| Key Features 1. Up to two Tesla M2090 / M2070Q / M2070 / M2050 GPUs 2. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 3. Intel® 5520... | |
| Key Features Two nodes in a Processor Blade. Each node supports the following: 1. Dual AMD Opteron™ 6000 series processors 2. AMD SR5650/SP5100 Chipset 3. Up to 128GB DDR3 1600/1333/1066... | |
| Key Features Two nodes in a Processor Blade. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 5500 (Tylersburg) Chipset... | |
| Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 / 667 MHz FSB 2. Up to 64GB DDR2 667 / 533 SDRAM Fully Buffered DIMM... | |
| Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Intel® 5100 (San Clemente) chipset 3. Up to 24GB Reg. ECC VLP DDR2... | |
| Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Intel® 5100 (San Clemente) Chipset 3. Up to 48GB Reg. ECC DDR2 667... | |
| Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Intel® 5100 (San Clemente) Chipset 3. Up to 48GB Reg. ECC DDR2 667/... | |
| Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1600 / 1333 / 1066 MHz FSB 2. Intel® 5400 (Seaburg) Chipset 3. Up to 64GB DDR2 800/667/533 SDRAM... | |
| Key Features 1. Four Six-Core / Quad-Core AMD Opteron™ 8000 Series (Socket F) Processors 2. Up to 128GB DDR2 800/667/533 SDRAM 3. Intel® 82571EB Dual-port Gigabit Ethernet Controller 4. 1x... | |
| Key Features 1. Four Six-Core / Quad-Core AMD Opteron™ 8000 Series (Socket F) support; HT3.0 Link support 2. Up to 128GB Registered ECC DDR2 800/667/533 SDRAM in 16 DIMM 3. | |
| Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 5500 (Tylersburg) Chipset 3. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM... | |
| Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 5500 (Tylersburg) Chipset 3. Up to 96GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM... | |
| Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 5500 (Tylersburg) Chipset 3. Up to 96GB VLP DDR3 1333/ 1066/ 800MHz ECC Registered... | |
| Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 5520 (Tylersburg) Chipset 3. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM... | |
| Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 5520 (Tylersburg) Chipset 3. Up to 96GB VLP DDR3 1333/ 1066/ 800MHz ECC Registered... | |
| Key Features 1. Quad AMD Opteron™ 6000 series processors 2. AMD SR5650/SP5100 Chipset 3. Up to 256GB DDR3 1600/1333/1066MHz ECC Registered DIMM in 16 DIMM slots 4. Dual-Port Gigabit Ethernet... | |
| Key Features 1. Two Six-Core / Quad-Core AMD Opteron™ 2000 Series Processors (Socket F) 2. Up to 64GB DDR2 800/667/533 SDRAM 3. Intel® 82571EB Dual-port Gigabit Ethernet Controller 4. 2x... |