Supermicro Computer, Inc. SuperServer 5086B-TRF

Description
Key Features 1. Highest Density 5U 8-Way Server; Super-High Computing Performance 2. 8x Intel® Xeon® 8-core 7500* series and 10-core E7-8800 family processors supported 3. 64x DIMM slots (16GB DDR3) support up to 2TB Reg. ECC SDRAM** 4. 4x PCI-E 2.0 x16 + 2x PCI-E 2.0 x8 (in x16 slot) or 10x PCI-E 2.0 x8 full-height full-length slots 5. Dual Gigabit Ethernet LAN ports 6. 16x 2.5" HDDs and 2x 5.25" devices; up to 24x 2.5" HDDs with optional HDD module*** 7. 6x SATA2 ports onboard 8. Onboard BMC supports IPMI 2.0 + KVM with dedicated LAN 9. 6x 9cm Hot-swap cooling fans 10. 2800W hot-swap (2+2) redundant high-efficiency power supplies Gold Level Certified
Description
Key Features 1. Highest Density 5U 8-Way Server; Super-High Computing Performance 2. 8x Intel® Xeon® 8-core 7500* series and 10-core E7-8800 family processors supported 3. 64x DIMM slots (16GB DDR3) support up to 2TB Reg. ECC SDRAM** 4. 4x PCI-E 2.0 x16 + 2x PCI-E 2.0 x8 (in x16 slot) or 10x PCI-E 2.0 x8 full-height full-length slots 5. Dual Gigabit Ethernet LAN ports 6. 16x 2.5" HDDs and 2x 5.25" devices; up to 24x 2.5" HDDs with optional HDD module*** 7. 6x SATA2 ports onboard 8. Onboard BMC supports IPMI 2.0 + KVM with dedicated LAN 9. 6x 9cm Hot-swap cooling fans 10. 2800W hot-swap (2+2) redundant high-efficiency power supplies Gold Level Certified

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 5086B-TRF - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
5086B-TRF
SuperServer 5086B-TRF
Key Features 1. Highest Density 5U 8-Way Server; Super-High Computing Performance 2. 8x Intel® Xeon® 8-core 7500* series and 10-core E7-8800 family processors supported 3. 64x DIMM slots (16GB DDR3) support up to 2TB Reg. ECC SDRAM** 4. 4x PCI-E 2.0 x16 + 2x PCI-E 2.0 x8 (in x16 slot) or 10x PCI-E 2.0 x8 full-height full-length slots 5. Dual Gigabit Ethernet LAN ports 6. 16x 2.5" HDDs and 2x 5.25" devices; up to 24x 2.5" HDDs with optional HDD module*** 7. 6x SATA2 ports onboard 8. Onboard BMC supports IPMI 2.0 + KVM with dedicated LAN 9. 6x 9cm Hot-swap cooling fans 10. 2800W hot-swap (2+2) redundant high-efficiency power supplies Gold Level Certified

Key Features

1. Highest Density 5U 8-Way Server;
Super-High Computing Performance

2. 8x Intel® Xeon® 8-core 7500*
series and 10-core E7-8800 family
processors supported

3. 64x DIMM slots (16GB DDR3) support
up to 2TB Reg. ECC SDRAM**

4. 4x PCI-E 2.0 x16 + 2x PCI-E 2.0 x8
(in x16 slot) or 10x PCI-E 2.0 x8
full-height full-length slots

5. Dual Gigabit Ethernet LAN ports

6. 16x 2.5" HDDs and 2x 5.25" devices;
up to 24x 2.5" HDDs with optional
HDD module***

7. 6x SATA2 ports onboard

8. Onboard BMC supports IPMI 2.0 +
KVM with dedicated LAN

9. 6x 9cm Hot-swap cooling fans

10. 2800W hot-swap (2+2) redundant
high-efficiency power supplies
Gold Level Certified

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 5086B-TRF
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6421 | TwinCAT XML Data Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
8-Port Serial Device Server, AC Input, DB9, Rackmount - EKI-1528-CE - Advantech
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Axial AX303 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & SATA Storage - AX303 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Mini Server (1 board) - 1U Mini Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details