Key Features
1. Intel® Pentium® 4 Support up to 3.4 GHz, Celeron® up to 2.4 GHz
2. Up to 4GB DDR 400/333/266 SDRAM
3. 1 x 64-bit 66MHz Full-height, Full-length PCI-X Expansion Slot
4. 1 x Intel® 82547GI CSA, 1x Intel® 82541 Gigabit Ethernet Controller
5. Adaptec AIC-7902 dual channel Ultra320 SCSI
6. 4 x 3.5" Ultra320 SCSI Hot-swap Drive Bays
7. 300W Power Supply
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | 5013C-M8 / 5013C-M8B |
| Product Name | SuperServer |
| Server Type | Network Server |