Supermicro Computer, Inc. Processor Blade SBI-7126T-SH

Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 5520 (Tylersburg) Chipset 3. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 4. Intel® 82576 Dual-Port Gigabit Ethernet 5. LSI 2008 SAS2 Controller 6. 1 PCI-E 2.0 x16 (FH/HL) 7. Integrated IPMI2.0 w/ remote KVM and virtual media 8. 2x 2.5" Hot-Plug SAS / SATA Drive Tray 9. Integrated Matrox G200eW Graphics
Datasheet
Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 5520 (Tylersburg) Chipset 3. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 4. Intel® 82576 Dual-Port Gigabit Ethernet 5. LSI 2008 SAS2 Controller 6. 1 PCI-E 2.0 x16 (FH/HL) 7. Integrated IPMI2.0 w/ remote KVM and virtual media 8. 2x 2.5" Hot-Plug SAS / SATA Drive Tray 9. Integrated Matrox G200eW Graphics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Processor Blade - SBI-7126T-SH - Supermicro Computer, Inc.
San Jose, CA, USA
Processor Blade
SBI-7126T-SH
Processor Blade SBI-7126T-SH
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 5520 (Tylersburg) Chipset 3. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 4. Intel® 82576 Dual-Port Gigabit Ethernet 5. LSI 2008 SAS2 Controller 6. 1 PCI-E 2.0 x16 (FH/HL) 7. Integrated IPMI2.0 w/ remote KVM and virtual media 8. 2x 2.5" Hot-Plug SAS / SATA Drive Tray 9. Integrated Matrox G200eW Graphics

Key Features

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Intel® 5520 (Tylersburg) Chipset

3. Up to 192GB DDR3 1333/ 1066/ 800MHz
ECC Registered DIMM / 48GB
Unbuffered DIMM

4. Intel® 82576 Dual-Port Gigabit
Ethernet

5. LSI 2008 SAS2 Controller

6. 1 PCI-E 2.0 x16 (FH/HL)

7. Integrated IPMI2.0 w/ remote KVM and
virtual media

8. 2x 2.5" Hot-Plug SAS / SATA
Drive Tray

9. Integrated Matrox G200eW Graphics

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number SBI-7126T-SH
Product Name Processor Blade
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS5800 | TwinCAT Digital Cam Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
MC850-70 Industrial Intel 2nd Gen Xeon Scalable Edge Server - MC850-70 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 10 to 35 C (50 to 95 F)
Processor Type Intel Pentium III Xeon; Intel Xeon
View Details