Supermicro Computer, Inc. SuperServer 6015W-URB / 6015W-URV

Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1600 / 1333 / 1066 MHz FSB 2. Up to 64GB DDR2 800 / 667 / 533 SDRAM Fully Buffered DIMM (FB-DIMM) 1.8V or 1.5V supported 3. Left Slot (Full-height / Full-length): 1 Universal I/O (UIO) AND 1 (x8) PCI-Express (Gen 2.0) 4. Right Slot (Low-Profile w/ 5.5" length): 1 (x8) PCI-Express (Gen 2.0) 5. Intel® 82575EB Dual-port Gigabit Ethernet Controller w/ IOAT 6. 4 x 3.5" Hot-swap Drive Bays For customizable Storage 7. 650W Redundant High-efficiency Power Supply
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1600 / 1333 / 1066 MHz FSB 2. Up to 64GB DDR2 800 / 667 / 533 SDRAM Fully Buffered DIMM (FB-DIMM) 1.8V or 1.5V supported 3. Left Slot (Full-height / Full-length): 1 Universal I/O (UIO) AND 1 (x8) PCI-Express (Gen 2.0) 4. Right Slot (Low-Profile w/ 5.5" length): 1 (x8) PCI-Express (Gen 2.0) 5. Intel® 82575EB Dual-port Gigabit Ethernet Controller w/ IOAT 6. 4 x 3.5" Hot-swap Drive Bays For customizable Storage 7. 650W Redundant High-efficiency Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1600 / 1333 / 1066 MHz FSB 2. Up to 64GB DDR2 800 / 667 / 533 SDRAM Fully Buffered DIMM (FB-DIMM) 1.8V or 1.5V supported 3. Left Slot (Full-height / Full-length): 1 Universal I/O (UIO) AND 1 (x8) PCI-Express (Gen 2.0) 4. Right Slot (Low-Profile w/ 5.5" length): 1 (x8) PCI-Express (Gen 2.0) 5. Intel® 82575EB Dual-port Gigabit Ethernet Controller w/ IOAT 6. 4 x 3.5" Hot-swap Drive Bays For customizable Storage 7. 650W Redundant High-efficiency Power Supply

Key Features

1. Dual Intel® 64-bit Xeon® Quad-Core or
Dual-Core, with 1600 / 1333 / 1066 MHz
FSB

2. Up to 64GB DDR2 800 / 667 / 533
SDRAM Fully Buffered DIMM
(FB-DIMM) 1.8V or 1.5V supported

3. Left Slot (Full-height / Full-length):
1 Universal I/O (UIO) AND
1 (x8) PCI-Express (Gen 2.0)

4. Right Slot (Low-Profile w/ 5.5" length):
1 (x8) PCI-Express (Gen 2.0)

5. Intel® 82575EB Dual-port
Gigabit Ethernet Controller w/ IOAT

6. 4 x 3.5" Hot-swap Drive Bays
For customizable Storage

7. 650W Redundant High-efficiency
Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6015W-URB / 6015W-URV
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX306 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & NVMe Storage - AX306 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
LGA 4189 Intel® 3rd Gen Xeon® Scalable ATX server board with DDR4, PCIe Gen4, dual 10GbE, and Intel® Optane™ for memory-intensive workloads. - ASMB-816I-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type 3rd Gen Intel® Xeon Scalable processors
View Details
C6670-0020 | Control cabinet industrial server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
 - GCS-1100i - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature 0 to 45 C (32 to 113 F)
View Details