Supermicro Computer, Inc. SuperServer 6015C-NiB / 6015C-Ni

Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Up to 48GB 667/533MHZ DDR2 ECC Register SDRAM 3. Left Slot (Full-height / Full-length): 2 (x8) PCI-Express 4. Right Slot (Low-Profile size w/ 5.5" length): 1 (x8) PCI-Express 5. Intel® 82575EB Dual-port Gigabit Ethernet Controller w/ IOAT 6. 3 x 3.5" internal Drive Bays 7. 520W High-efficiency Power Supply
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Up to 48GB 667/533MHZ DDR2 ECC Register SDRAM 3. Left Slot (Full-height / Full-length): 2 (x8) PCI-Express 4. Right Slot (Low-Profile size w/ 5.5" length): 1 (x8) PCI-Express 5. Intel® 82575EB Dual-port Gigabit Ethernet Controller w/ IOAT 6. 3 x 3.5" internal Drive Bays 7. 520W High-efficiency Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Up to 48GB 667/533MHZ DDR2 ECC Register SDRAM 3. Left Slot (Full-height / Full-length): 2 (x8) PCI-Express 4. Right Slot (Low-Profile size w/ 5.5" length): 1 (x8) PCI-Express 5. Intel® 82575EB Dual-port Gigabit Ethernet Controller w/ IOAT 6. 3 x 3.5" internal Drive Bays 7. 520W High-efficiency Power Supply

Key Features

1. Dual Intel® 64-bit Xeon® Quad-Core or
Dual-Core, with 1333 / 1066 MHz FSB

2. Up to 48GB 667/533MHZ DDR2 ECC
Register SDRAM

3. Left Slot (Full-height / Full-length):
2 (x8) PCI-Express

4. Right Slot (Low-Profile size w/ 5.5" length):
1 (x8) PCI-Express

5. Intel® 82575EB Dual-port Gigabit
Ethernet Controller w/ IOAT

6. 3 x 3.5" internal Drive Bays

7. 520W High-efficiency
Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6015C-NiB / 6015C-Ni
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TF2000 | TwinCAT 3 HMI Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX305 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & SATA Storage - AX305 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
 - 6017R-TDF - Yang Ming International Corporation
Yang Ming International Corporation
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating System Microsoft Windows; Linux
View Details