Supermicro Computer, Inc. SuperServer 1015B-3B

Description
Key Features 1. Intel® Xeon® 3200 Series, Xeon® 3000 Series in LGA775 Package (FSB 1333/1066/800) 2. Up to 8GB unbuffered ECC / non-ECC DDR2 800/677 SDRAM 3. 1 (x8) PCI-Express Slot 4. Intel® Dual 82574L PCI-e Gigabit Controllers 5. On board Winbond® integrated Graphics 6. 4 x 2.5" Hot-swap SAS Drive Trays 7. 560W 85%+ High-efficiency Power Supply 8. On board IPMI with dedicated LAN
Datasheet
Description
Key Features 1. Intel® Xeon® 3200 Series, Xeon® 3000 Series in LGA775 Package (FSB 1333/1066/800) 2. Up to 8GB unbuffered ECC / non-ECC DDR2 800/677 SDRAM 3. 1 (x8) PCI-Express Slot 4. Intel® Dual 82574L PCI-e Gigabit Controllers 5. On board Winbond® integrated Graphics 6. 4 x 2.5" Hot-swap SAS Drive Trays 7. 560W 85%+ High-efficiency Power Supply 8. On board IPMI with dedicated LAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 1015B-3B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
1015B-3B
SuperServer 1015B-3B
Key Features 1. Intel® Xeon® 3200 Series, Xeon® 3000 Series in LGA775 Package (FSB 1333/1066/800) 2. Up to 8GB unbuffered ECC / non-ECC DDR2 800/677 SDRAM 3. 1 (x8) PCI-Express Slot 4. Intel® Dual 82574L PCI-e Gigabit Controllers 5. On board Winbond® integrated Graphics 6. 4 x 2.5" Hot-swap SAS Drive Trays 7. 560W 85%+ High-efficiency Power Supply 8. On board IPMI with dedicated LAN

Key Features

1. Intel® Xeon® 3200 Series,
Xeon® 3000 Series in LGA775
Package (FSB 1333/1066/800)

2. Up to 8GB unbuffered ECC / non-ECC
DDR2 800/677 SDRAM

3. 1 (x8) PCI-Express Slot

4. Intel® Dual 82574L PCI-e Gigabit
Controllers

5. On board Winbond® integrated
Graphics

6. 4 x 2.5" Hot-swap SAS Drive Trays

7. 560W 85%+ High-efficiency Power Supply

8. On board IPMI with dedicated LAN

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 1015B-3B
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS5800 | TwinCAT Digital Cam Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
2U High Performance Rackmount Server with 3rd Gen. Intel® Xeon® Scalable processors for software-defined storage, virtualization. - SKY-7232D3-12V2R - Advantech
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Axial AX301 Single CPU 3U Edge Server w/ SATA Storage - AX301 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Dual Boards Server (1~2 boards) - Dual Boards Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details