Supermicro Computer, Inc. Processor Blade SBI-7425C-S3

Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Intel® 5100 (San Clemente) chipset 3. Up to 24GB Reg. ECC VLP DDR2 667 / 533 SDRAM 4. Intel® 82575EB Gigabit Ethernet Controller 5. LSI 1068E SAS controller 6. 3x 2.5" Hot-swap SAS/SATA Drive Trays 7. ATI ES1000 32MB Graphics
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Intel® 5100 (San Clemente) chipset 3. Up to 24GB Reg. ECC VLP DDR2 667 / 533 SDRAM 4. Intel® 82575EB Gigabit Ethernet Controller 5. LSI 1068E SAS controller 6. 3x 2.5" Hot-swap SAS/SATA Drive Trays 7. ATI ES1000 32MB Graphics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Processor Blade - SBI-7425C-S3 - Supermicro Computer, Inc.
San Jose, CA, USA
Processor Blade
SBI-7425C-S3
Processor Blade SBI-7425C-S3
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Intel® 5100 (San Clemente) chipset 3. Up to 24GB Reg. ECC VLP DDR2 667 / 533 SDRAM 4. Intel® 82575EB Gigabit Ethernet Controller 5. LSI 1068E SAS controller 6. 3x 2.5" Hot-swap SAS/SATA Drive Trays 7. ATI ES1000 32MB Graphics

Key Features

1. Dual Intel® 64-bit Xeon® Quad-Core
or Dual-Core, with 1333 / 1066
MHz FSB

2. Intel® 5100 (San Clemente) chipset

3. Up to 24GB Reg. ECC VLP DDR2
667 / 533 SDRAM

4. Intel® 82575EB Gigabit Ethernet
Controller

5. LSI 1068E SAS controller

6. 3x 2.5" Hot-swap SAS/SATA
Drive Trays

7. ATI ES1000 32MB Graphics

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number SBI-7425C-S3
Product Name Processor Blade
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AC101 Rackmount Edge Server - AC101 - OnLogic Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Processor Type Intel Core
View Details
4-ch, 16-bit Isolated Analog Output EtherCAT Remote I/O Module - AMAX-4820-B - Advantech
Specs
Server Type Network Server
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
C6670-0020 | Control cabinet industrial server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details