Supermicro Computer, Inc. A+ Server 1020A-8 / 1020A-8B

Description
Key Features 1. Dual AMD Opteron™ 200 Series Processors 2. Up to 32GB DDR 200 SDRAM (or) Up to 16GB DDR 333 SDRAM (or) Up to 16GB DDR 400 SDRAM 3. 1 x 64-bit 100MHz Full-height, Full-length PCI-X Expansion Slot 4. 1 x Broadcom® 5704 Dual Port Gigabit Ethernet Controller 5. Zero Channel RAID Support 6. 3 3.5" Ultra320 SCSI Hot-swap Drive Bays 7. 420W Power Supply
Datasheet
Description
Key Features 1. Dual AMD Opteron™ 200 Series Processors 2. Up to 32GB DDR 200 SDRAM (or) Up to 16GB DDR 333 SDRAM (or) Up to 16GB DDR 400 SDRAM 3. 1 x 64-bit 100MHz Full-height, Full-length PCI-X Expansion Slot 4. 1 x Broadcom® 5704 Dual Port Gigabit Ethernet Controller 5. Zero Channel RAID Support 6. 3 3.5" Ultra320 SCSI Hot-swap Drive Bays 7. 420W Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Dual AMD Opteron™ 200 Series Processors 2. Up to 32GB DDR 200 SDRAM (or) Up to 16GB DDR 333 SDRAM (or) Up to 16GB DDR 400 SDRAM 3. 1 x 64-bit 100MHz Full-height, Full-length PCI-X Expansion Slot 4. 1 x Broadcom® 5704 Dual Port Gigabit Ethernet Controller 5. Zero Channel RAID Support 6. 3 3.5" Ultra320 SCSI Hot-swap Drive Bays 7. 420W Power Supply

Key Features

1. Dual AMD Opteron™ 200 Series
Processors

2. Up to 32GB DDR 200 SDRAM (or)
Up to 16GB DDR 333 SDRAM (or)
Up to 16GB DDR 400 SDRAM

3. 1 x 64-bit 100MHz Full-height,
Full-length PCI-X Expansion Slot

4. 1 x Broadcom® 5704 Dual Port Gigabit
Ethernet Controller

5. Zero Channel RAID Support

6. 3 3.5" Ultra320 SCSI Hot-swap
Drive Bays

7. 420W Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 1020A-8 / 1020A-8B
Product Name A+ Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6420 | TwinCAT Database Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX306 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & NVMe Storage - AX306 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details