Supermicro Computer, Inc. SuperServer 7046T-6F

Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 3 (x8) PCI-E 2.0, 1 (x4) PCI-E 2.0 and 1 (x4) PCI-E slot 4. Dual Intel® 82574L Gigabit Ethernet 5. LSI 2008 8-Port 6Gbps SAS Controller; RAID 0, 1, 10; RAID 5 optional 6. 8 x 3.5" hot-swap SAS2 Drive Bays 7. 920W Platinum Level High Efficiency Power Supply 8. Tower or Rackmount 9. PWM Fan Speed Control
Datasheet
Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 3 (x8) PCI-E 2.0, 1 (x4) PCI-E 2.0 and 1 (x4) PCI-E slot 4. Dual Intel® 82574L Gigabit Ethernet 5. LSI 2008 8-Port 6Gbps SAS Controller; RAID 0, 1, 10; RAID 5 optional 6. 8 x 3.5" hot-swap SAS2 Drive Bays 7. 920W Platinum Level High Efficiency Power Supply 8. Tower or Rackmount 9. PWM Fan Speed Control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 7046T-6F - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
7046T-6F
SuperServer 7046T-6F
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 3 (x8) PCI-E 2.0, 1 (x4) PCI-E 2.0 and 1 (x4) PCI-E slot 4. Dual Intel® 82574L Gigabit Ethernet 5. LSI 2008 8-Port 6Gbps SAS Controller; RAID 0, 1, 10; RAID 5 optional 6. 8 x 3.5" hot-swap SAS2 Drive Bays 7. 920W Platinum Level High Efficiency Power Supply 8. Tower or Rackmount 9. PWM Fan Speed Control

Key Features
1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Up to 192GB DDR3 1333/ 1066/
800MHz ECC Registered DIMM /
48GB Unbuffered DIMM

3. 3 (x8) PCI-E 2.0,
1 (x4) PCI-E 2.0 and 1 (x4) PCI-E slot

4. Dual Intel® 82574L Gigabit Ethernet

5. LSI 2008 8-Port 6Gbps SAS Controller;
RAID 0, 1, 10; RAID 5 optional

6. 8 x 3.5" hot-swap SAS2
Drive Bays

7. 920W Platinum Level High Efficiency
Power Supply

8. Tower or Rackmount

9. PWM Fan Speed Control

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 7046T-6F
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6420 | TwinCAT Database Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
8-Port Serial Device Server, Desktop -  - Advantech
Specs
Server Type Network Server
View Details
Axial AX308 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & NVMe Storage - AX308 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Dual Boards Server (1~2 boards) - Dual Boards Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details