Supermicro Computer, Inc. SuperServer 8016B-6F

Description
Key Features 1. Quad Intel® Xeon® processor 7500 series (8-Core) or new gen. Intel® Xeon® processors E7-4800 family (8-Core), with QPI up to 6.4 GT/s 2. Support 512GB DDR3 ECC reg. DIMM 3. 1 x16 PCI-E 2.0 Slot 4. Intel® 82576 Dual-Port Gigabit Ethernet Controller 5. 3x Hot-swap drive bays 6. 1400W Gold Level High-efficiency Power Supply 7. LSI 2108 8-Port 6Gbps SAS Controller; Build-in Hardware RAID 0, 1, 5 Support 8. Integrated IPMI 2.0 with Dedicated LAN
Datasheet
Description
Key Features 1. Quad Intel® Xeon® processor 7500 series (8-Core) or new gen. Intel® Xeon® processors E7-4800 family (8-Core), with QPI up to 6.4 GT/s 2. Support 512GB DDR3 ECC reg. DIMM 3. 1 x16 PCI-E 2.0 Slot 4. Intel® 82576 Dual-Port Gigabit Ethernet Controller 5. 3x Hot-swap drive bays 6. 1400W Gold Level High-efficiency Power Supply 7. LSI 2108 8-Port 6Gbps SAS Controller; Build-in Hardware RAID 0, 1, 5 Support 8. Integrated IPMI 2.0 with Dedicated LAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 8016B-6F - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
8016B-6F
SuperServer 8016B-6F
Key Features 1. Quad Intel® Xeon® processor 7500 series (8-Core) or new gen. Intel® Xeon® processors E7-4800 family (8-Core), with QPI up to 6.4 GT/s 2. Support 512GB DDR3 ECC reg. DIMM 3. 1 x16 PCI-E 2.0 Slot 4. Intel® 82576 Dual-Port Gigabit Ethernet Controller 5. 3x Hot-swap drive bays 6. 1400W Gold Level High-efficiency Power Supply 7. LSI 2108 8-Port 6Gbps SAS Controller; Build-in Hardware RAID 0, 1, 5 Support 8. Integrated IPMI 2.0 with Dedicated LAN

Key Features

1. Quad Intel® Xeon® processor 7500
series (8-Core) or new gen. Intel®
Xeon® processors E7-4800 family
(8-Core), with QPI up to 6.4 GT/s

2. Support 512GB DDR3 ECC reg. DIMM

3. 1 x16 PCI-E 2.0 Slot

4. Intel® 82576 Dual-Port Gigabit Ethernet
Controller

5. 3x Hot-swap drive bays

6. 1400W Gold Level High-efficiency
Power Supply

7. LSI 2108 8-Port 6Gbps SAS Controller;
Build-in Hardware RAID 0, 1, 5 Support

8. Integrated IPMI 2.0 with Dedicated LAN

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 8016B-6F
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TF2000 | TwinCAT 3 HMI Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
8-Port Serial Device Server, AC Input, DB9, Rackmount - EKI-1528I-CE - Advantech
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Axial AX304 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & NVMe Storage - AX304 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Dual Boards Server (1~2 boards) - Dual Boards Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details