Supermicro Computer, Inc. SuperServer 5037C-T

Description
Key Features 1. Intel® Xeon® processor E3-1200 family; socket H2 (LGA 1155) 2. Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs; 2 channels 3. 1 (x16) PCI-E 2.0, 2 (x4) PCI-E 2.0, and 3x PCI 32-bit slots 4. Intel® 82574L, 2x GbE LAN ports 5. Front I/O: 2x USB 2.0 ports 6. 4x 3.5" internal SATA HDDs and opt. 4x 2.5" HDD cage, 90° rotatable 7. 500W High-efficiency Power Supply
Description
Key Features 1. Intel® Xeon® processor E3-1200 family; socket H2 (LGA 1155) 2. Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs; 2 channels 3. 1 (x16) PCI-E 2.0, 2 (x4) PCI-E 2.0, and 3x PCI 32-bit slots 4. Intel® 82574L, 2x GbE LAN ports 5. Front I/O: 2x USB 2.0 ports 6. 4x 3.5" internal SATA HDDs and opt. 4x 2.5" HDD cage, 90° rotatable 7. 500W High-efficiency Power Supply

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 5037C-T - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
5037C-T
SuperServer 5037C-T
Key Features 1. Intel® Xeon® processor E3-1200 family; socket H2 (LGA 1155) 2. Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs; 2 channels 3. 1 (x16) PCI-E 2.0, 2 (x4) PCI-E 2.0, and 3x PCI 32-bit slots 4. Intel® 82574L, 2x GbE LAN ports 5. Front I/O: 2x USB 2.0 ports 6. 4x 3.5" internal SATA HDDs and opt. 4x 2.5" HDD cage, 90° rotatable 7. 500W High-efficiency Power Supply

Key Features

1. Intel® Xeon® processor E3-1200
family; socket H2 (LGA 1155)

2. Up to 32GB DDR3 ECC
1333/1066MHz UDIMMs; 2 channels

3. 1 (x16) PCI-E 2.0, 2 (x4) PCI-E 2.0,
and 3x PCI 32-bit slots

4. Intel® 82574L, 2x GbE LAN ports

5. Front I/O: 2x USB 2.0 ports

6. 4x 3.5" internal SATA HDDs and
opt. 4x 2.5" HDD cage, 90° rotatable

7. 500W High-efficiency Power Supply

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 5037C-T
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS8036 | TwinCAT Crestron Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
2U HCI Server with 3rd Gen. Intel® Xeon® Scalable Processors for hyper-converged infrastructure, edge data centers, and software-defined data centers. - SKY-7232D3E-12A1R - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 3rd Gen Intel® Xeon Scalable processors
View Details
Axial AX303 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & SATA Storage - AX303 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Quad Boards Server (1~4 boards) - Quad Boards Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details