Supermicro Computer, Inc. A+ Server 2022TG-HLIBQRF

Description
Key Features (per node) 1. Dual AMD Opteron™ 6000 Series processors (Socket G34) 16/12/8-Core ready 2. Up to 128GB DDR3 Registered ECC 1600/1333/1066 SDRAM in 8 DIMMs 3. 1x Low-profile PCI-E 2.0 in x16 slots (For add-on card up to 6.6" in length) 4. Dual-port GbE LAN Controller, 5x USB 2.0 ports, 1x dedicated LAN for system management (IPMI 2.0) 5. 3x Hot-swap SATA Drive Bays (RAID 0, 1) 6. 1620W High-Efficiency Platinum Level Redundant Power Supplies (94% Efficiency) 7. Mellanox ConnectX-2 QDR Infiniband 40Gbps Controller w/ QSFP connector
Description
Key Features (per node) 1. Dual AMD Opteron™ 6000 Series processors (Socket G34) 16/12/8-Core ready 2. Up to 128GB DDR3 Registered ECC 1600/1333/1066 SDRAM in 8 DIMMs 3. 1x Low-profile PCI-E 2.0 in x16 slots (For add-on card up to 6.6" in length) 4. Dual-port GbE LAN Controller, 5x USB 2.0 ports, 1x dedicated LAN for system management (IPMI 2.0) 5. 3x Hot-swap SATA Drive Bays (RAID 0, 1) 6. 1620W High-Efficiency Platinum Level Redundant Power Supplies (94% Efficiency) 7. Mellanox ConnectX-2 QDR Infiniband 40Gbps Controller w/ QSFP connector

Suppliers

Company
Product
Description
Supplier Links
Key Features (per node) 1. Dual AMD Opteron™ 6000 Series processors (Socket G34) 16/12/8-Core ready 2. Up to 128GB DDR3 Registered ECC 1600/1333/1066 SDRAM in 8 DIMMs 3. 1x Low-profile PCI-E 2.0 in x16 slots (For add-on card up to 6.6" in length) 4. Dual-port GbE LAN Controller, 5x USB 2.0 ports, 1x dedicated LAN for system management (IPMI 2.0) 5. 3x Hot-swap SATA Drive Bays (RAID 0, 1) 6. 1620W High-Efficiency Platinum Level Redundant Power Supplies (94% Efficiency) 7. Mellanox ConnectX-2 QDR Infiniband 40Gbps Controller w/ QSFP connector

Key Features (per node)
1. Dual AMD Opteron™ 6000 Series
processors (Socket G34)
16/12/8-Core ready

2. Up to 128GB DDR3 Registered ECC
1600/1333/1066 SDRAM in 8 DIMMs

3. 1x Low-profile PCI-E 2.0 in x16 slots
(For add-on card up to 6.6" in length)

4. Dual-port GbE LAN Controller, 5x
USB 2.0 ports, 1x dedicated LAN for
system management (IPMI 2.0)

5. 3x Hot-swap SATA Drive Bays
(RAID 0, 1)

6. 1620W High-Efficiency Platinum Level
Redundant Power Supplies (94%
Efficiency)

7. Mellanox ConnectX-2 QDR Infiniband
40Gbps Controller w/ QSFP connector

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 2022TG-HLIBQRF
Product Name A+ Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TF5320 | TwinCAT 3 CNC HMI Simulation Server New -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX306 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & NVMe Storage - AX306 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
NPort Device Server - DE-211/230V - Moxa Inc.
Specs
Server Type Network Server; Web Server
Form Factor Desktop / Pedestal
Operating System Microsoft Windows; Linux; SCO UnixWare; Unix
View Details