Supermicro Computer, Inc. SuperServer 7046T-NTR+

Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 288GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 2 (x8) PCI-E 2.0 (1 in x16 slot), 1 (x4) PCI-E (in x 8 slot), 1x 64-bit 133MHz PCI-X, 2x 64-bit 133/100MHz PCI-X & 1 UIO slot 4. Intel® 82576 Dual-port Gigabit Ethernet Controller 5. 8 x 3.5" Hot-swap Drives Trays 6x SATA Hard Drives Supported 6. 800W High Efficiency Redundant Power Supply 7. Tower or Rackmount
Datasheet
Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 288GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 2 (x8) PCI-E 2.0 (1 in x16 slot), 1 (x4) PCI-E (in x 8 slot), 1x 64-bit 133MHz PCI-X, 2x 64-bit 133/100MHz PCI-X & 1 UIO slot 4. Intel® 82576 Dual-port Gigabit Ethernet Controller 5. 8 x 3.5" Hot-swap Drives Trays 6x SATA Hard Drives Supported 6. 800W High Efficiency Redundant Power Supply 7. Tower or Rackmount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 7046T-NTR+ - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
7046T-NTR+
SuperServer 7046T-NTR+
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 288GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 2 (x8) PCI-E 2.0 (1 in x16 slot), 1 (x4) PCI-E (in x 8 slot), 1x 64-bit 133MHz PCI-X, 2x 64-bit 133/100MHz PCI-X & 1 UIO slot 4. Intel® 82576 Dual-port Gigabit Ethernet Controller 5. 8 x 3.5" Hot-swap Drives Trays 6x SATA Hard Drives Supported 6. 800W High Efficiency Redundant Power Supply 7. Tower or Rackmount

Key Features

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Up to 288GB DDR3 1333/ 1066/ 800MHz
ECC Registered DIMM / 48GB
Unbuffered DIMM

3. 2 (x8) PCI-E 2.0 (1 in x16 slot),
1 (x4) PCI-E (in x 8 slot),
1x 64-bit 133MHz PCI-X,
2x 64-bit 133/100MHz PCI-X &
1 UIO slot

4. Intel® 82576 Dual-port Gigabit
Ethernet Controller

5. 8 x 3.5" Hot-swap Drives Trays
6x SATA Hard Drives Supported

6. 800W High Efficiency Redundant
Power Supply

7. Tower or Rackmount

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 7046T-NTR+
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TF6420 | TwinCAT 3 Database Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
MicroATX server board for Intel Xeon® E & 8th/9th Gen Core with 8 SATA3 ports, IPMI, and wide-temp support for storage servers and NAS. - ASMB-586G2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Xeon® (E-21xx/E-22xx) and Gen Core™ (8th/9th) series
View Details
Axial AX302 Single CPU 3U Edge Server w/ NVMe Storage - AX302 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
2-Port RS-422/485 Serial Server - NPort 5232 - Moxa Inc.
Specs
Server Type Network Server; Web Server
Form Factor Desktop / Pedestal
Operating System Microsoft Windows; Linux; SCO UnixWare; Unix
View Details