Supermicro Computer, Inc. SuperServer 1015B-M3B

Description
Key Features 1. Intel® Xeon® 3200 Series, Xeon® 3000 Series in LGA775 Package (FSB 1333/1066/800) 2. Up to 8GB unbuffered ECC / non-ECC DDR2 800/677 SDRAM 3. 1 (x8) PCI-Express Slot 4. Intel® Dual 82574L PCI-e Gigabit Controllers 5. On board Winbond® integrated Graphics 6. 8 x 2.5" Hot-swap SAS Drive Trays 7. 560W 85%+ High-efficiency Power Supply 8. On board IPMI with dedicated LAN
Datasheet
Description
Key Features 1. Intel® Xeon® 3200 Series, Xeon® 3000 Series in LGA775 Package (FSB 1333/1066/800) 2. Up to 8GB unbuffered ECC / non-ECC DDR2 800/677 SDRAM 3. 1 (x8) PCI-Express Slot 4. Intel® Dual 82574L PCI-e Gigabit Controllers 5. On board Winbond® integrated Graphics 6. 8 x 2.5" Hot-swap SAS Drive Trays 7. 560W 85%+ High-efficiency Power Supply 8. On board IPMI with dedicated LAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 1015B-M3B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
1015B-M3B
SuperServer 1015B-M3B
Key Features 1. Intel® Xeon® 3200 Series, Xeon® 3000 Series in LGA775 Package (FSB 1333/1066/800) 2. Up to 8GB unbuffered ECC / non-ECC DDR2 800/677 SDRAM 3. 1 (x8) PCI-Express Slot 4. Intel® Dual 82574L PCI-e Gigabit Controllers 5. On board Winbond® integrated Graphics 6. 8 x 2.5" Hot-swap SAS Drive Trays 7. 560W 85%+ High-efficiency Power Supply 8. On board IPMI with dedicated LAN

Key Features

1. Intel® Xeon® 3200 Series,
Xeon® 3000 Series in LGA775
Package (FSB 1333/1066/800)

2. Up to 8GB unbuffered ECC / non-ECC
DDR2 800/677 SDRAM

3. 1 (x8) PCI-Express Slot

4. Intel® Dual 82574L PCI-e Gigabit
Controllers

5. On board Winbond® integrated
Graphics 6. 8 x 2.5" Hot-swap SAS Drive Trays

7. 560W 85%+ High-efficiency Power Supply

8. On board IPMI with dedicated LAN

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 1015B-M3B
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6350 | TwinCAT SMS/SMTP Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX302 Single CPU 3U Edge Server w/ NVMe Storage - AX302 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
LGA 4189 Intel® 3rd Gen Xeon® Scalable ATX server board with DDR4, PCIe Gen4, dual 10GbE, and Intel® Optane™ for memory-intensive workloads. - ASMB-816-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type 3rd Gen Intel® Xeon Scalable processors
View Details
 - PowerSpec® Server 130 - PowerSpec
Specs
Server Type Network Server
Form Factor Desktop / Pedestal
Operating System Microsoft Windows
View Details