Supermicro Computer, Inc. A+ Server 1042G-LTF

Description
Key Features 1. Quad/4-way AMD Opteron™ 6000 series (Socket G34) 16/12/8-Core ready 2. Chipset: Dual AMD SR5690 / SP5100 3. 3.2GHz HyperTransport (HT3) Link 4. Up to 256GB of DDR3 Registered ECC 1600/1333/1066 or 64GB of DDR3 Unbuffered ECC/non-ECC SDRAM in 16 DIMMs 5. 1 PCI-E 2.0 x16 or HTX slot (option) 6. 1 dedicated LAN for system management (IPMI 2.0) 7. 3x Hot-swappable SATA Hard Drive Bays 8. 1400W High-efficiency Gold Level Power W/PM Bus 9. RAID 0,1 Configuration via onboard SATA controller
Description
Key Features 1. Quad/4-way AMD Opteron™ 6000 series (Socket G34) 16/12/8-Core ready 2. Chipset: Dual AMD SR5690 / SP5100 3. 3.2GHz HyperTransport (HT3) Link 4. Up to 256GB of DDR3 Registered ECC 1600/1333/1066 or 64GB of DDR3 Unbuffered ECC/non-ECC SDRAM in 16 DIMMs 5. 1 PCI-E 2.0 x16 or HTX slot (option) 6. 1 dedicated LAN for system management (IPMI 2.0) 7. 3x Hot-swappable SATA Hard Drive Bays 8. 1400W High-efficiency Gold Level Power W/PM Bus 9. RAID 0,1 Configuration via onboard SATA controller

Suppliers

Company
Product
Description
Supplier Links
A+ Server - 1042G-LTF - Supermicro Computer, Inc.
San Jose, CA, USA
A+ Server
1042G-LTF
A+ Server 1042G-LTF
Key Features 1. Quad/4-way AMD Opteron™ 6000 series (Socket G34) 16/12/8-Core ready 2. Chipset: Dual AMD SR5690 / SP5100 3. 3.2GHz HyperTransport (HT3) Link 4. Up to 256GB of DDR3 Registered ECC 1600/1333/1066 or 64GB of DDR3 Unbuffered ECC/non-ECC SDRAM in 16 DIMMs 5. 1 PCI-E 2.0 x16 or HTX slot (option) 6. 1 dedicated LAN for system management (IPMI 2.0) 7. 3x Hot-swappable SATA Hard Drive Bays 8. 1400W High-efficiency Gold Level Power W/PM Bus 9. RAID 0,1 Configuration via onboard SATA controller

Key Features

1. Quad/4-way AMD Opteron™ 6000
series (Socket G34)
16/12/8-Core ready

2. Chipset: Dual AMD SR5690 / SP5100

3. 3.2GHz HyperTransport (HT3) Link

4. Up to 256GB of DDR3 Registered ECC
1600/1333/1066 or 64GB of DDR3
Unbuffered ECC/non-ECC SDRAM in
16 DIMMs

5. 1 PCI-E 2.0 x16 or HTX slot (option)

6. 1 dedicated LAN for
system management (IPMI 2.0)

7. 3x Hot-swappable SATA Hard Drive
Bays

8. 1400W High-efficiency Gold Level
Power W/PM Bus

9. RAID 0,1 Configuration via onboard
SATA controller

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 1042G-LTF
Product Name A+ Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6310 | TwinCAT TCP Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
16-Port Serial Device Server, DC Input, DB9, Rackmount - EKI-1526T-VDC-CE - Advantech
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Axial AX305 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & SATA Storage - AX305 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Dual Boards Server (1~2 boards) - Dual Boards Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details