Supermicro Computer, Inc. SuperServer 6024H-i2 / 6024H-i2B

Description
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR2-400 SDRAM 3. 6 Low-Profile Expansion Slots 2 (x8) & 1 (x4) PCI-Express, 1 x 64-bit 133MHz PCI-X, 2 x 64-bit 100MHz PCI-X 4. Intel® 82546GB Dual-port Gigabit Ethernet Controllers 5. 2 x Fixed 3-Hard Drive Carriers 6. 550W Power Supply
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR2-400 SDRAM 3. 6 Low-Profile Expansion Slots 2 (x8) & 1 (x4) PCI-Express, 1 x 64-bit 133MHz PCI-X, 2 x 64-bit 100MHz PCI-X 4. Intel® 82546GB Dual-port Gigabit Ethernet Controllers 5. 2 x Fixed 3-Hard Drive Carriers 6. 550W Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR2-400 SDRAM 3. 6 Low-Profile Expansion Slots 2 (x8) & 1 (x4) PCI-Express, 1 x 64-bit 133MHz PCI-X, 2 x 64-bit 100MHz PCI-X 4. Intel® 82546GB Dual-port Gigabit Ethernet Controllers 5. 2 x Fixed 3-Hard Drive Carriers 6. 550W Power Supply

Key Features

1. Dual Intel® 64-bit Xeon® Support
up to 3.60 GHz

2. Up to 16GB DDR2-400 SDRAM

3. 6 Low-Profile Expansion Slots
2 (x8) & 1 (x4) PCI-Express,
1 x 64-bit 133MHz PCI-X,
2 x 64-bit 100MHz PCI-X

4. Intel® 82546GB Dual-port Gigabit
Ethernet Controllers

5. 2 x Fixed 3-Hard Drive Carriers

6. 550W Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6024H-i2 / 6024H-i2B
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

32-ch Isolated Digital Output EtherCAT Remote I/O Module - AMAX-4834-B - Advantech
Specs
Server Type Network Server
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
TF6420 | TwinCAT 3 Database Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX301 Single CPU 3U Edge Server w/ SATA Storage - AX301 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
Intel® Xeon® D-2700 Processor-Based 2U Rackmount Server with Dual 100GbE and Four PCI Express Expansion Sites - XPand9020 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Server Type Network Server
Form Factor 2U Rackmount Server
Main Memory 128000 MB
View Details