Supermicro Computer, Inc. SuperServer 6026T-3RF

Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 3 (x8) PCI-E 2.0 (1 in x16 slot), 1 (x4) PCI-E, 2x PCI 33MHz slots 4. Intel® 82576 Dual-port Gigabit Ethernet Controller 5. 8 x 3.5" SAS Hot-swap Drives Trays 6. 720W High-efficiency Gold Level Redundant Power Supply
Datasheet
Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 3 (x8) PCI-E 2.0 (1 in x16 slot), 1 (x4) PCI-E, 2x PCI 33MHz slots 4. Intel® 82576 Dual-port Gigabit Ethernet Controller 5. 8 x 3.5" SAS Hot-swap Drives Trays 6. 720W High-efficiency Gold Level Redundant Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 6026T-3RF - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
6026T-3RF
SuperServer 6026T-3RF
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 3 (x8) PCI-E 2.0 (1 in x16 slot), 1 (x4) PCI-E, 2x PCI 33MHz slots 4. Intel® 82576 Dual-port Gigabit Ethernet Controller 5. 8 x 3.5" SAS Hot-swap Drives Trays 6. 720W High-efficiency Gold Level Redundant Power Supply

Key Features

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Up to 192GB DDR3 1333/ 1066/ 800MHz
ECC Registered DIMM / 48GB
Unbuffered DIMM

3. 3 (x8) PCI-E 2.0 (1 in x16 slot),
1 (x4) PCI-E,
2x PCI 33MHz slots

4. Intel® 82576 Dual-port Gigabit
Ethernet Controller

5. 8 x 3.5" SAS Hot-swap Drives Trays

6. 720W High-efficiency Gold Level
Redundant Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6026T-3RF
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

LGA4677 Intel® 5th/4th Gen Xeon® Scalable ATX server board with DDR5, PCIe Gen5, and dual 10GbE for data centers and enterprise servers. - ASMB-817T2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type 5th/4th Gen Intel® Xeon® Scalable processors
View Details
TF6421 | TwinCAT 3 XML Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX302 Single CPU 3U Edge Server w/ NVMe Storage - AX302 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details