Supermicro Computer, Inc. SuperServer 5016I-URF

Description
Key Features 1. Intel® Xeon® X3400 / L3400 series, Core™ i3 & Pentium® processors with LGA 1156 socket 2. Up to 32GB DDR3 1333/1066/800MHz ECC Registered DIMM or 16GB Unbuffered DIMM 3. Left Slot (Full-height / Full-length): 1 (x16) PCI-E 2.0 + UIO 4. Right Slot: 1 (x8) PCI-E 2.0 slot 4. Dual Intel® 82574L Gigabit Ethernet Controllers 6. 4 x 3.5" Hot-swap SATA Drive Bays, For Customizable Storage 7. 450W High-efficiency Redundant Power Supply
Datasheet
Description
Key Features 1. Intel® Xeon® X3400 / L3400 series, Core™ i3 & Pentium® processors with LGA 1156 socket 2. Up to 32GB DDR3 1333/1066/800MHz ECC Registered DIMM or 16GB Unbuffered DIMM 3. Left Slot (Full-height / Full-length): 1 (x16) PCI-E 2.0 + UIO 4. Right Slot: 1 (x8) PCI-E 2.0 slot 4. Dual Intel® 82574L Gigabit Ethernet Controllers 6. 4 x 3.5" Hot-swap SATA Drive Bays, For Customizable Storage 7. 450W High-efficiency Redundant Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 5016I-URF - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
5016I-URF
SuperServer 5016I-URF
Key Features 1. Intel® Xeon® X3400 / L3400 series, Core™ i3 & Pentium® processors with LGA 1156 socket 2. Up to 32GB DDR3 1333/1066/800MHz ECC Registered DIMM or 16GB Unbuffered DIMM 3. Left Slot (Full-height / Full-length): 1 (x16) PCI-E 2.0 + UIO 4. Right Slot: 1 (x8) PCI-E 2.0 slot 4. Dual Intel® 82574L Gigabit Ethernet Controllers 6. 4 x 3.5" Hot-swap SATA Drive Bays, For Customizable Storage 7. 450W High-efficiency Redundant Power Supply

Key Features

1. Intel® Xeon® X3400 / L3400 series,
Core™ i3 & Pentium® processors
with LGA 1156 socket

2. Up to 32GB DDR3 1333/1066/800MHz
ECC Registered DIMM or 16GB
Unbuffered DIMM

3. Left Slot (Full-height / Full-length):
1 (x16) PCI-E 2.0 + UIO

4. Right Slot: 1 (x8) PCI-E 2.0 slot

4. Dual Intel® 82574L Gigabit Ethernet
Controllers

6. 4 x 3.5" Hot-swap SATA Drive Bays,
For Customizable Storage

7. 450W High-efficiency Redundant
Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 5016I-URF
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS8037 | TwinCAT Bang & Olufsen Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX303 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & SATA Storage - AX303 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Quad Boards Server (1~4 boards) - Quad Boards Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details