Supermicro Computer, Inc. SuperServer 8026B-6RF

Description
Key Features 1. Quad Intel® Xeon® processor 7500 series (8-Core) or new gen. Intel® Xeon® processors E7-4800 family (10-Core), with QPI up to 6.4 GT/s 2. Support 512GB DDR3 ECC Reg. DIMM 3. Auto-switch for: 2 (x16) PCI-E 2.0 or 1 (x16) PCI-E 2.0 + 2 (x8) PCI-E 2.0 or 4 (x8) PCI-E 2.0 slots (in low profile) 4. Intel® 82576 Dual-Port Gigabit Ethernet Controller 5. 6 Total Hot-swap Drive Bays: 6x SAS/SATA Drives Support 6. 1400W Gold Level Redundant High-efficiency Power Supplies 7. LSI 2108 8-Port 6Gbps SAS Controller built-in; Hardware RAID 0, 1, 5, 6, 10, 50 support 8. Integrated IPMI 2.0 with Dedicated LAN
Datasheet
Description
Key Features 1. Quad Intel® Xeon® processor 7500 series (8-Core) or new gen. Intel® Xeon® processors E7-4800 family (10-Core), with QPI up to 6.4 GT/s 2. Support 512GB DDR3 ECC Reg. DIMM 3. Auto-switch for: 2 (x16) PCI-E 2.0 or 1 (x16) PCI-E 2.0 + 2 (x8) PCI-E 2.0 or 4 (x8) PCI-E 2.0 slots (in low profile) 4. Intel® 82576 Dual-Port Gigabit Ethernet Controller 5. 6 Total Hot-swap Drive Bays: 6x SAS/SATA Drives Support 6. 1400W Gold Level Redundant High-efficiency Power Supplies 7. LSI 2108 8-Port 6Gbps SAS Controller built-in; Hardware RAID 0, 1, 5, 6, 10, 50 support 8. Integrated IPMI 2.0 with Dedicated LAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 8026B-6RF - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
8026B-6RF
SuperServer 8026B-6RF
Key Features 1. Quad Intel® Xeon® processor 7500 series (8-Core) or new gen. Intel® Xeon® processors E7-4800 family (10-Core), with QPI up to 6.4 GT/s 2. Support 512GB DDR3 ECC Reg. DIMM 3. Auto-switch for: 2 (x16) PCI-E 2.0 or 1 (x16) PCI-E 2.0 + 2 (x8) PCI-E 2.0 or 4 (x8) PCI-E 2.0 slots (in low profile) 4. Intel® 82576 Dual-Port Gigabit Ethernet Controller 5. 6 Total Hot-swap Drive Bays: 6x SAS/SATA Drives Support 6. 1400W Gold Level Redundant High-efficiency Power Supplies 7. LSI 2108 8-Port 6Gbps SAS Controller built-in; Hardware RAID 0, 1, 5, 6, 10, 50 support 8. Integrated IPMI 2.0 with Dedicated LAN

Key Features

1. Quad Intel® Xeon® processor 7500
series (8-Core) or new gen. Intel®
Xeon® processors E7-4800 family
(10-Core), with QPI up to 6.4 GT/s

2. Support 512GB DDR3 ECC Reg. DIMM

3. Auto-switch for: 2 (x16) PCI-E 2.0 or
1 (x16) PCI-E 2.0 + 2 (x8) PCI-E 2.0 or
4 (x8) PCI-E 2.0 slots (in low profile)

4. Intel® 82576 Dual-Port Gigabit
Ethernet Controller

5. 6 Total Hot-swap Drive Bays:
6x SAS/SATA Drives Support

6. 1400W Gold Level Redundant
High-efficiency Power Supplies

7. LSI 2108 8-Port 6Gbps SAS Controller
built-in; Hardware RAID 0, 1, 5, 6,
10, 50 support

8. Integrated IPMI 2.0 with Dedicated LAN

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 8026B-6RF
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

LGA 4189 Intel® 3rd Gen Xeon® Scalable ATX server board with DDR4, PCIe Gen4, dual 10GbE, and Intel® Optane™ for memory-intensive workloads. - ASMB-816T2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Xeon® Scalable
View Details
TF5320 | TwinCAT 3 CNC HMI Simulation Server New -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX304 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & NVMe Storage - AX304 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details