Supermicro Computer, Inc. SuperServer 6014P-T / 6014P-TB

Description
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 12GB DDR 333 SDRAM (or) Up to 24GB DDR 266 SDRAM 3. 2x Universal SXB Slots [1 (x8) PCI-Express Expansion Slot OR 1 x 64-bit 100MHz Full-height / length PCI-X Slot 4. 2 x Intel® 82546GB Gigabit Ethernet Ports 5. Zero Channel RAID Support 6. 4 x 3.5" SATA Hot-swap Drive Bays 7. 560W Cold-swap Power Supply with I2C for Remote Management
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 12GB DDR 333 SDRAM (or) Up to 24GB DDR 266 SDRAM 3. 2x Universal SXB Slots [1 (x8) PCI-Express Expansion Slot OR 1 x 64-bit 100MHz Full-height / length PCI-X Slot 4. 2 x Intel® 82546GB Gigabit Ethernet Ports 5. Zero Channel RAID Support 6. 4 x 3.5" SATA Hot-swap Drive Bays 7. 560W Cold-swap Power Supply with I2C for Remote Management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 12GB DDR 333 SDRAM (or) Up to 24GB DDR 266 SDRAM 3. 2x Universal SXB Slots [1 (x8) PCI-Express Expansion Slot OR 1 x 64-bit 100MHz Full-height / length PCI-X Slot 4. 2 x Intel® 82546GB Gigabit Ethernet Ports 5. Zero Channel RAID Support 6. 4 x 3.5" SATA Hot-swap Drive Bays 7. 560W Cold-swap Power Supply with I2C for Remote Management

Key Features

1. Dual Intel® 64-bit Xeon® Support
up to 3.60 GHz

2. Up to 12GB DDR 333 SDRAM (or)
Up to 24GB DDR 266 SDRAM

3. 2x Universal SXB Slots
[1 (x8) PCI-Express Expansion Slot OR
1 x 64-bit 100MHz Full-height / length
PCI-X Slot

4. 2 x Intel® 82546GB Gigabit
Ethernet Ports

5. Zero Channel RAID Support

6. 4 x 3.5" SATA Hot-swap
Drive Bays

7. 560W Cold-swap Power Supply
with I2C for Remote
Management

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6014P-T / 6014P-TB
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS8035 | TwinCAT FIAS Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Dual LGA3647-P0 Intel® Xeon® Scalable EATX server board with 12x DDR4, 5x PCIe x16, and legacy PCI for flexible industrial applications. - ASMB-925-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type Intel® Xeon® Scalable
View Details
MC850-70 Industrial Intel 2nd Gen Xeon Scalable Edge Server - MC850-70 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 10 to 35 C (50 to 95 F)
Processor Type Intel Pentium III Xeon; Intel Xeon
View Details
1U Mini Server (1 board) - 1U Mini Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details