Supermicro Computer, Inc. SuperServer 5015M-MT / 5015M-MTB

Description
Key Features 1. Intel® Pentium® D, Pentium® 4 Extreme Edition, Pentium 4, Pentium Extreme Edition & Celeron D in LGA775 Package(FSB 1066/800/533) 2. Up to 8GB unbuffered, ECC DDR2 667/533 SDRAM 3. • 1 (x8) PCI-Express (optional) OR • 1x 64-bit 133MHz PCI-X Slot 4. 2x Intel® 82573V (Tekoa) PCI-e Gigabit LAN Ports 5. ATI RageXL Graphics 6. 4x 3.5" Hot-swap SATA Drive Bays 7. 300W Power Supply
Datasheet
Description
Key Features 1. Intel® Pentium® D, Pentium® 4 Extreme Edition, Pentium 4, Pentium Extreme Edition & Celeron D in LGA775 Package(FSB 1066/800/533) 2. Up to 8GB unbuffered, ECC DDR2 667/533 SDRAM 3. • 1 (x8) PCI-Express (optional) OR • 1x 64-bit 133MHz PCI-X Slot 4. 2x Intel® 82573V (Tekoa) PCI-e Gigabit LAN Ports 5. ATI RageXL Graphics 6. 4x 3.5" Hot-swap SATA Drive Bays 7. 300W Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Intel® Pentium® D, Pentium® 4 Extreme Edition, Pentium 4, Pentium Extreme Edition & Celeron D in LGA775 Package(FSB 1066/800/533) 2. Up to 8GB unbuffered, ECC DDR2 667/533 SDRAM 3. • 1 (x8) PCI-Express (optional) OR • 1x 64-bit 133MHz PCI-X Slot 4. 2x Intel® 82573V (Tekoa) PCI-e Gigabit LAN Ports 5. ATI RageXL Graphics 6. 4x 3.5" Hot-swap SATA Drive Bays 7. 300W Power Supply

Key Features

1. Intel® Pentium® D, Pentium® 4
Extreme Edition, Pentium 4, Pentium
Extreme Edition & Celeron D
in LGA775 Package(FSB 1066/800/533)

2. Up to 8GB unbuffered,
ECC DDR2 667/533 SDRAM

3. • 1 (x8) PCI-Express (optional) OR
• 1x 64-bit 133MHz PCI-X Slot

4. 2x Intel® 82573V (Tekoa) PCI-e Gigabit
LAN Ports

5. ATI RageXL Graphics

6. 4x 3.5" Hot-swap SATA Drive Bays

7. 300W Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 5015M-MT / 5015M-MTB
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS8037 | TwinCAT Bang & Olufsen Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
LGA 1700 Intel® 12/13/14th Gen Core™ proprietary server board with DDR5, PCIe x16, quad LAN, and IPMI for versatile edge computing. - ASMB-610V3-00A1U - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type Intel® Core™ processors (14th/13th/12th)
View Details
Axial AX305 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & SATA Storage - AX305 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
NPort Device Server - NPort 5450 Series - Moxa Inc.
Specs
Server Type Network Server; Web Server
Form Factor Desktop / Pedestal
Operating System Microsoft Windows; Linux; SCO UnixWare; Unix
View Details