Supermicro Computer, Inc. SuperServer 5015TB-TB

Description
Key Features Two systems (nodes) in a 1U form factor. Each node supports the following: 1. Intel® Xeon® 3000 Sequence and Core™ 2 Extreme / Quad / Duo Series in LGA775 Package (FSB 1600/1333/1066/800 MHz) 2. Up to 8GB unbuffered non-ECC DDR3 1333/1066/800 SDRAM or up to 4 GB Non-ECC 1600MHz XMP DDR3 memory 3. 1 (x16) PCI-e 2.0 slot (Low Profile) 5. Intel® 82573V + 82573L Ethernet Controllers 6. 2x Hot-swap SATA Drive Bays 7. 780W High-efficiency Power Supply
Datasheet
Description
Key Features Two systems (nodes) in a 1U form factor. Each node supports the following: 1. Intel® Xeon® 3000 Sequence and Core™ 2 Extreme / Quad / Duo Series in LGA775 Package (FSB 1600/1333/1066/800 MHz) 2. Up to 8GB unbuffered non-ECC DDR3 1333/1066/800 SDRAM or up to 4 GB Non-ECC 1600MHz XMP DDR3 memory 3. 1 (x16) PCI-e 2.0 slot (Low Profile) 5. Intel® 82573V + 82573L Ethernet Controllers 6. 2x Hot-swap SATA Drive Bays 7. 780W High-efficiency Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 5015TB-TB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
5015TB-TB
SuperServer 5015TB-TB
Key Features Two systems (nodes) in a 1U form factor. Each node supports the following: 1. Intel® Xeon® 3000 Sequence and Core™ 2 Extreme / Quad / Duo Series in LGA775 Package (FSB 1600/1333/1066/800 MHz) 2. Up to 8GB unbuffered non-ECC DDR3 1333/1066/800 SDRAM or up to 4 GB Non-ECC 1600MHz XMP DDR3 memory 3. 1 (x16) PCI-e 2.0 slot (Low Profile) 5. Intel® 82573V + 82573L Ethernet Controllers 6. 2x Hot-swap SATA Drive Bays 7. 780W High-efficiency Power Supply

Key Features

Two systems (nodes) in a 1U form factor. Each node supports the following:

1. Intel® Xeon® 3000 Sequence and
Core™ 2 Extreme / Quad / Duo Series
in LGA775 Package
(FSB 1600/1333/1066/800 MHz)

2. Up to 8GB unbuffered non-ECC DDR3
1333/1066/800 SDRAM or up to 4 GB
Non-ECC 1600MHz XMP DDR3 memory

3. 1 (x16) PCI-e 2.0 slot (Low Profile)

5. Intel® 82573V + 82573L Ethernet
Controllers

6. 2x Hot-swap SATA Drive Bays

7. 780W High-efficiency
Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 5015TB-TB
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS5800 | TwinCAT Digital Cam Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
6-port EtherCAT Junction Module - AMAX-4870-AE - Advantech
Specs
Server Type Network Server
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Axial AX307 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & SATA Storage - AX307 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
NPort Device Server - NPort 5650-8-M-SC - Moxa Inc.
Specs
Server Type Network Server; Web Server
Form Factor Rack Mounted
Operating System Microsoft Windows; Linux; SCO UnixWare; Unix
View Details