Supermicro Computer, Inc. SuperServer 6016T-6RF+

Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. 288GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. Left Slot (Full-height / Full-length): 2 (x8) PCI-E 2.0 slots 4. Right Slot (Low-Profile - 5.5" depth): 1 (x4) PCI-E 2.0 (in x8 slot) 5. LSI 2108 8-Port 6Gbps SAS Controller; RAID 0, 1, 5, 6, 10 6. Intel® 82576 Dual-Port Gigabit Ethernet Controller 7. 4x 3.5" Hot-swap SAS/SATA Drives, For Customizable Storage 8. 700W Gold-Level Redundant Power Supply
Datasheet
Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. 288GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. Left Slot (Full-height / Full-length): 2 (x8) PCI-E 2.0 slots 4. Right Slot (Low-Profile - 5.5" depth): 1 (x4) PCI-E 2.0 (in x8 slot) 5. LSI 2108 8-Port 6Gbps SAS Controller; RAID 0, 1, 5, 6, 10 6. Intel® 82576 Dual-Port Gigabit Ethernet Controller 7. 4x 3.5" Hot-swap SAS/SATA Drives, For Customizable Storage 8. 700W Gold-Level Redundant Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 6016T-6RF+ - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
6016T-6RF+
SuperServer 6016T-6RF+
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. 288GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. Left Slot (Full-height / Full-length): 2 (x8) PCI-E 2.0 slots 4. Right Slot (Low-Profile - 5.5" depth): 1 (x4) PCI-E 2.0 (in x8 slot) 5. LSI 2108 8-Port 6Gbps SAS Controller; RAID 0, 1, 5, 6, 10 6. Intel® 82576 Dual-Port Gigabit Ethernet Controller 7. 4x 3.5" Hot-swap SAS/SATA Drives, For Customizable Storage 8. 700W Gold-Level Redundant Power Supply

Key Features

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. 288GB** DDR3 1333/ 1066/
800MHz ECC Registered DIMM /
48GB Unbuffered DIMM

3. Left Slot (Full-height / Full-length):
2 (x8) PCI-E 2.0 slots

4. Right Slot (Low-Profile - 5.5" depth):
1 (x4) PCI-E 2.0 (in x8 slot)

5. LSI 2108 8-Port 6Gbps SAS Controller;
RAID 0, 1, 5, 6, 10

6. Intel® 82576 Dual-Port Gigabit
Ethernet Controller

7. 4x 3.5" Hot-swap SAS/SATA Drives,
For Customizable Storage

8. 700W Gold-Level Redundant
Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6016T-6RF+
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TF3300 | TwinCAT 3 Scope Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
16-Port Serial Device Server, DC Input, DB9, Rackmount - EKI-1526TI-VDC-CE - Advantech
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Axial AX301 Single CPU 3U Edge Server w/ SATA Storage - AX301 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Mini Server (1 board) - 1U Mini Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details