Supermicro Computer, Inc. SuperServer 6026TT-HIBQRF

Description
Key Features Four hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x16) PCI-E ( Low Profile) 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Dual Intel® 82574L Gigabit Ethernet Controller 6. 3x Hot-swap SATA Drive Bays 7. 1400W Gold-level High-efficiency Redundant Power Supply 8. Mellanox ConnectX QDR Infiniband 40Gbps Controller w/ QSFP connector
Datasheet
Description
Key Features Four hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x16) PCI-E ( Low Profile) 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Dual Intel® 82574L Gigabit Ethernet Controller 6. 3x Hot-swap SATA Drive Bays 7. 1400W Gold-level High-efficiency Redundant Power Supply 8. Mellanox ConnectX QDR Infiniband 40Gbps Controller w/ QSFP connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 6026TT-HIBQRF - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
6026TT-HIBQRF
SuperServer 6026TT-HIBQRF
Key Features Four hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x16) PCI-E ( Low Profile) 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Dual Intel® 82574L Gigabit Ethernet Controller 6. 3x Hot-swap SATA Drive Bays 7. 1400W Gold-level High-efficiency Redundant Power Supply 8. Mellanox ConnectX QDR Infiniband 40Gbps Controller w/ QSFP connector

Key Features

Four hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following:

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Up to 192GB** DDR3 1333/ 1066/
800MHz ECC Registered DIMM / 48GB
Unbuffered DIMM

3. 1 (x16) PCI-E ( Low Profile)

4. Integrated IPMI 2.0 with KVM and
Dedicated LAN

5. Dual Intel® 82574L Gigabit
Ethernet Controller

6. 3x Hot-swap SATA Drive Bays

7. 1400W Gold-level High-efficiency
Redundant Power Supply

8. Mellanox ConnectX QDR Infiniband
40Gbps Controller w/ QSFP connector

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6026TT-HIBQRF
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6421 | TwinCAT XML Data Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Compact 1U edge server with a 3rd Gen Intel® Xeon® CPU and 20.4
Specs
Server Type Network Server
Operating Temperature 0 to 55 C (32 to 131 F)
Processor Type AMD EPYC™ 7002/7003 processors
View Details
Axial AX308 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & NVMe Storage - AX308 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Dual Boards Server (1~2 boards) - Dual Boards Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details