Supermicro Computer, Inc. Processor Blade SBI-7126T-T1E

Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 5500 (Tylersburg) Chipset 3. Up to 96GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 24GB Unbuffered DIMM 4. Intel® 82576 Dual-Port Gigabit Ethernet 5. 2 x 3.5" Hot-Plug SATA Drive Trays 6. Integrated Matrox G200eW Graphics 7. Integrated IPMI2.0 w/ remote KVM and virtual media 8. Mellanox ConnectX QDR/DDR Infiniband 40/20Gbps or 10GbE support (Optional)
Datasheet
Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 5500 (Tylersburg) Chipset 3. Up to 96GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 24GB Unbuffered DIMM 4. Intel® 82576 Dual-Port Gigabit Ethernet 5. 2 x 3.5" Hot-Plug SATA Drive Trays 6. Integrated Matrox G200eW Graphics 7. Integrated IPMI2.0 w/ remote KVM and virtual media 8. Mellanox ConnectX QDR/DDR Infiniband 40/20Gbps or 10GbE support (Optional)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Processor Blade - SBI-7126T-T1E - Supermicro Computer, Inc.
San Jose, CA, USA
Processor Blade
SBI-7126T-T1E
Processor Blade SBI-7126T-T1E
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 5500 (Tylersburg) Chipset 3. Up to 96GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 24GB Unbuffered DIMM 4. Intel® 82576 Dual-Port Gigabit Ethernet 5. 2 x 3.5" Hot-Plug SATA Drive Trays 6. Integrated Matrox G200eW Graphics 7. Integrated IPMI2.0 w/ remote KVM and virtual media 8. Mellanox ConnectX QDR/DDR Infiniband 40/20Gbps or 10GbE support (Optional)

Key Features

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Intel® 5500 (Tylersburg) Chipset

3. Up to 96GB DDR3 1333/ 1066/ 800MHz
ECC Registered DIMM / 24GB
Unbuffered DIMM

4. Intel® 82576 Dual-Port Gigabit
Ethernet

5. 2 x 3.5" Hot-Plug SATA Drive Trays

6. Integrated Matrox G200eW Graphics

7. Integrated IPMI2.0 w/ remote KVM and
virtual media

8. Mellanox ConnectX QDR/DDR Infiniband
40/20Gbps or 10GbE support (Optional)

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number SBI-7126T-T1E
Product Name Processor Blade
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6511 | TwinCAT PLC IEC 61850 Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
8-ch, 16-bit Isolated Analog Input EtherCAT Remote I/O Module - AMAX-4817-B2 - Advantech
Specs
Server Type Network Server
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Axial AX301 Single CPU 3U Edge Server w/ SATA Storage - AX301 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Quad Boards Server (1~4 boards) - Quad Boards Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details