Supermicro Computer, Inc. SuperServer 1026GT-TF-FM107

Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x4) PCI-E 2.0 (Low Profile) 2 (x8) PCI-E 2.0 slots 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Intel® 82576 Dual-Port Gigabit Ethernet Controller 6. 6x Hot-swap 2.5" SATA Drive Bays 7. 1400W Gold-level High-efficiency Power Supply 8. 1x Nvidia Fermi M2070 GPU Card
Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x4) PCI-E 2.0 (Low Profile) 2 (x8) PCI-E 2.0 slots 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Intel® 82576 Dual-Port Gigabit Ethernet Controller 6. 6x Hot-swap 2.5" SATA Drive Bays 7. 1400W Gold-level High-efficiency Power Supply 8. 1x Nvidia Fermi M2070 GPU Card
Datasheet
Datasheet Summary
Powered by GS/AI

The SuperServer 1026GT-TF-FM107 from Supermicro Computer, Inc. is a 1U rackmount server designed for professional system integrators and PC technicians. It features support for Intel® Xeon® processors from the 5600/5500 series, with a QuickPath Interconnect (QPI) speed of up to 6.4 GT/s. The server can accommodate up to 192GB of DDR3 ECC Registered DIMM memory or 48GB of Unbuffered DIMM memory. This model includes multiple expansion options with one low-profile PCI-E 2.0 (x4) slot and two PCI-E 2.0 (x8) slots. It is equipped with integrated IPMI 2.0 for remote management, including KVM and a dedicated LAN port. Networking capabilities are enhanced by the Intel® 82576 Dual-Port Gigabit Ethernet Controller. The server supports six hot-swap 2.5" SATA drive bays and is powered by a 1400W Gold-level high-efficiency power supply. Additionally, it comes with an Nvidia Fermi M2070 GPU card, making it suitable for applications requiring enhanced graphical processing capabilities.

Datasheet Summary
Powered by GS/AI

The SuperServer 1026GT-TF-FM107 from Supermicro Computer, Inc. is a 1U rackmount server designed for professional system integrators and PC technicians. It features support for Intel® Xeon® processors from the 5600/5500 series, with a QuickPath Interconnect (QPI) speed of up to 6.4 GT/s. The server can accommodate up to 192GB of DDR3 ECC Registered DIMM memory or 48GB of Unbuffered DIMM memory. This model includes multiple expansion options with one low-profile PCI-E 2.0 (x4) slot and two PCI-E 2.0 (x8) slots. It is equipped with integrated IPMI 2.0 for remote management, including KVM and a dedicated LAN port. Networking capabilities are enhanced by the Intel® 82576 Dual-Port Gigabit Ethernet Controller. The server supports six hot-swap 2.5" SATA drive bays and is powered by a 1400W Gold-level high-efficiency power supply. Additionally, it comes with an Nvidia Fermi M2070 GPU card, making it suitable for applications requiring enhanced graphical processing capabilities.

Suppliers

Company
Product
Description
Supplier Links
SuperServer 1026GT-TF-FM107
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x4) PCI-E 2.0 (Low Profile) 2 (x8) PCI-E 2.0 slots 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Intel® 82576 Dual-Port Gigabit Ethernet Controller 6. 6x Hot-swap 2.5" SATA Drive Bays 7. 1400W Gold-level High-efficiency Power Supply 8. 1x Nvidia Fermi M2070 GPU Card

Key Features

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Up to 192GB DDR3 1333/ 1066/ 800MHz
ECC Registered DIMM / 48GB
Unbuffered DIMM

3. 1 (x4) PCI-E 2.0 (Low Profile)
2 (x8) PCI-E 2.0 slots

4. Integrated IPMI 2.0 with KVM and
Dedicated LAN

5. Intel® 82576 Dual-Port Gigabit
Ethernet Controller

6. 6x Hot-swap 2.5" SATA Drive Bays

7. 1400W Gold-level High-efficiency
Power Supply

8. 1x Nvidia Fermi M2070 GPU Card

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 1026GT-TF-FM107
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX303 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & SATA Storage - AX303 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
TF3300 | TwinCAT 3 Scope Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
ShareCenter Pro 1250, S-Series Network Storage, 4-Bay Desktop - DNS-1250-04 - D-Link Systems, Inc.
Specs
Server Type Applications / File Server
Form Factor Desktop / Pedestal
Operating Temperature 5 to 35 C (41 to 95 F)
View Details