Key Features
1. Xeon® 3200/3000 Series (Conroe)
in LGA775 Package (FSB 1066/800/533)
2. Up to 8GB unbuffered ECC / non-ECC
DDR2 667/533MHz SDRAM
3. Left Slot (Full-height / Full-length):
2 (x8) PCI-Express
4. Right Slot (Low-Profile):
1 (x4) PCI-Express
5. 2x Intel® 82573L PCI-e Gigabit LAN
5. On board ATI ES1000 Graphics
6. 3x Internal Drive Bays
For customizable Storage
7. 280W Power Supply
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | 5015M-Ni / 5015M-NiB |
| Product Name | SuperServer |
| Server Type | Network Server |