Supermicro Computer, Inc. A+ Server 1041M-T2+B

Description
Key Features 1. Four Six-Core AMD Opteron™ 8000 Series (Socket F) processor support; HT3.0 Link support 2. Up to 256GB 32 DIMMS DDR2 800/667/533 SDRAM 3. 1 (x16) PCI-Express (Low-Profile) 4. Intel 82546GB Dual-port Gigabit LAN/Ethernet Controller 5. 3x 3.5" Hot-swap SATA Drive Bays 6. 1000W High-efficiency Power Supply
Datasheet
Description
Key Features 1. Four Six-Core AMD Opteron™ 8000 Series (Socket F) processor support; HT3.0 Link support 2. Up to 256GB 32 DIMMS DDR2 800/667/533 SDRAM 3. 1 (x16) PCI-Express (Low-Profile) 4. Intel 82546GB Dual-port Gigabit LAN/Ethernet Controller 5. 3x 3.5" Hot-swap SATA Drive Bays 6. 1000W High-efficiency Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A+ Server - 1041M-T2+B - Supermicro Computer, Inc.
San Jose, CA, USA
A+ Server
1041M-T2+B
A+ Server 1041M-T2+B
Key Features 1. Four Six-Core AMD Opteron™ 8000 Series (Socket F) processor support; HT3.0 Link support 2. Up to 256GB 32 DIMMS DDR2 800/667/533 SDRAM 3. 1 (x16) PCI-Express (Low-Profile) 4. Intel 82546GB Dual-port Gigabit LAN/Ethernet Controller 5. 3x 3.5" Hot-swap SATA Drive Bays 6. 1000W High-efficiency Power Supply

Key Features

1. Four Six-Core AMD Opteron™ 8000
Series (Socket F) processor support;
HT3.0 Link support

2. Up to 256GB 32 DIMMS DDR2
800/667/533 SDRAM

3. 1 (x16) PCI-Express (Low-Profile)

4. Intel 82546GB Dual-port Gigabit
LAN/Ethernet Controller

5. 3x 3.5" Hot-swap SATA Drive Bays

6. 1000W High-efficiency Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 1041M-T2+B
Product Name A+ Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6511 | TwinCAT PLC IEC 61850 Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX303 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & SATA Storage - AX303 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details