Supermicro Computer, Inc. SuperServer 1026GT-TF-FM175

Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x4) PCI-E 2.0 (Low Profile) 2 (x8) PCI-E 2.0 slots 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Intel® 82576 Dual-Port Gigabit Ethernet Controller 6. 6x Hot-swap 2.5" SATA Drive Bays 7. 1400W Gold-level High-efficiency Power Supply 8. 1x Nvidia Fermi M2075 GPU Card
Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x4) PCI-E 2.0 (Low Profile) 2 (x8) PCI-E 2.0 slots 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Intel® 82576 Dual-Port Gigabit Ethernet Controller 6. 6x Hot-swap 2.5" SATA Drive Bays 7. 1400W Gold-level High-efficiency Power Supply 8. 1x Nvidia Fermi M2075 GPU Card

Suppliers

Company
Product
Description
Supplier Links
SuperServer 1026GT-TF-FM175
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x4) PCI-E 2.0 (Low Profile) 2 (x8) PCI-E 2.0 slots 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Intel® 82576 Dual-Port Gigabit Ethernet Controller 6. 6x Hot-swap 2.5" SATA Drive Bays 7. 1400W Gold-level High-efficiency Power Supply 8. 1x Nvidia Fermi M2075 GPU Card

Key Features

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Up to 192GB DDR3 1333/ 1066/ 800MHz
ECC Registered DIMM / 48GB
Unbuffered DIMM

3. 1 (x4) PCI-E 2.0 (Low Profile)
2 (x8) PCI-E 2.0 slots

4. Integrated IPMI 2.0 with KVM and
Dedicated LAN

5. Intel® 82576 Dual-Port Gigabit
Ethernet Controller

6. 6x Hot-swap 2.5" SATA Drive Bays

7. 1400W Gold-level High-efficiency
Power Supply

8. 1x Nvidia Fermi M2075 GPU Card

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 1026GT-TF-FM175
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

16-Port Serial Device Server, AC Input, DB9, Rackmount - EKI-1526I-CE - Advantech
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
TF6420 | TwinCAT 3 Database Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX308 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & NVMe Storage - AX308 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details