Supermicro Computer, Inc. SuperServer 1026TT-IBXF

Description
Key Features Two systems (nodes) in a 1U form factor. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x16) PCI-E ( Low Profile) 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Mellanox ConnectX-2 DDR Infiniband 20Gbps Controller w/ QSFP connector 6. Intel® 82576 Dual-Port Gigabit Ethernet Controller 7. 4x Hot-swap 2.5" SATA Drive Bays (8x HDD bays total) 8. 1200W Gold-level High-efficiency Power Supply
Datasheet
Description
Key Features Two systems (nodes) in a 1U form factor. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x16) PCI-E ( Low Profile) 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Mellanox ConnectX-2 DDR Infiniband 20Gbps Controller w/ QSFP connector 6. Intel® 82576 Dual-Port Gigabit Ethernet Controller 7. 4x Hot-swap 2.5" SATA Drive Bays (8x HDD bays total) 8. 1200W Gold-level High-efficiency Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 1026TT-IBXF - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
1026TT-IBXF
SuperServer 1026TT-IBXF
Key Features Two systems (nodes) in a 1U form factor. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x16) PCI-E ( Low Profile) 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Mellanox ConnectX-2 DDR Infiniband 20Gbps Controller w/ QSFP connector 6. Intel® 82576 Dual-Port Gigabit Ethernet Controller 7. 4x Hot-swap 2.5" SATA Drive Bays (8x HDD bays total) 8. 1200W Gold-level High-efficiency Power Supply

Key Features

Two systems (nodes) in a 1U form factor. Each node supports the following:

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Up to 192GB** DDR3 1333/ 1066/
800MHz ECC Registered DIMM / 48GB
Unbuffered DIMM

3. 1 (x16) PCI-E ( Low Profile)

4. Integrated IPMI 2.0 with KVM and
Dedicated LAN

5. Mellanox ConnectX-2 DDR Infiniband
20Gbps Controller w/ QSFP connector

6. Intel® 82576 Dual-Port Gigabit
Ethernet Controller

7. 4x Hot-swap 2.5" SATA Drive Bays
(8x HDD bays total)

8. 1200W Gold-level High-efficiency
Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 1026TT-IBXF
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

LGA 1700 Intel® 14th/13th/ 12th Gen. Core™ MicroATX Server Board with 4 x DDR5, 3 x PCIe (1 x Gen 5, 2 x Gen 4), 6 x USB 3.2, 5 x SATA3, Quad/Dual LAN - ASMB-588G2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Core™ processors (14th/13th/12th)
View Details
TF3820 | TwinCAT 3 Machine Learning Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
MC850-70 Industrial Intel 2nd Gen Xeon Scalable Edge Server - MC850-70 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 10 to 35 C (50 to 95 F)
Processor Type Intel Pentium III Xeon; Intel Xeon
View Details