Supermicro Computer, Inc. A+ Server 1012G-MTF

Description
Key Features 1. Single AMD Opteron™ 6000 Series processors (Socket G34) 16/12/8 -Core ready; HT3.0 Link support 2. Up to 128GB DDR3 Registered ECC or 32GB DDR3 Unb. ECC/non-ECC 1600/1333/1066 SDRAM in 8 DIMMs 3. 1x PCI-E 2.0 x8 in x16 slot 4. Dual-port GbE LAN Controller, 4x USB 2.0 ports, 1x dedicated LAN for system management (IPMI 2.0) 5. 4x Hot-swap SATA Drive Bays 6. 350W High-efficiency Power Supply 80PLUS Gold Certified
Datasheet
Description
Key Features 1. Single AMD Opteron™ 6000 Series processors (Socket G34) 16/12/8 -Core ready; HT3.0 Link support 2. Up to 128GB DDR3 Registered ECC or 32GB DDR3 Unb. ECC/non-ECC 1600/1333/1066 SDRAM in 8 DIMMs 3. 1x PCI-E 2.0 x8 in x16 slot 4. Dual-port GbE LAN Controller, 4x USB 2.0 ports, 1x dedicated LAN for system management (IPMI 2.0) 5. 4x Hot-swap SATA Drive Bays 6. 350W High-efficiency Power Supply 80PLUS Gold Certified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A+ Server - 1012G-MTF - Supermicro Computer, Inc.
San Jose, CA, USA
A+ Server
1012G-MTF
A+ Server 1012G-MTF
Key Features 1. Single AMD Opteron™ 6000 Series processors (Socket G34) 16/12/8 -Core ready; HT3.0 Link support 2. Up to 128GB DDR3 Registered ECC or 32GB DDR3 Unb. ECC/non-ECC 1600/1333/1066 SDRAM in 8 DIMMs 3. 1x PCI-E 2.0 x8 in x16 slot 4. Dual-port GbE LAN Controller, 4x USB 2.0 ports, 1x dedicated LAN for system management (IPMI 2.0) 5. 4x Hot-swap SATA Drive Bays 6. 350W High-efficiency Power Supply 80PLUS Gold Certified

Key Features

1. Single AMD Opteron™ 6000 Series
processors (Socket G34) 16/12/8
-Core ready; HT3.0 Link support

2. Up to 128GB DDR3 Registered ECC
or 32GB DDR3 Unb. ECC/non-ECC
1600/1333/1066 SDRAM in 8 DIMMs

3. 1x PCI-E 2.0 x8 in x16 slot

4. Dual-port GbE LAN Controller, 4x
USB 2.0 ports, 1x dedicated LAN for
system management (IPMI 2.0)

5. 4x Hot-swap SATA Drive Bays

6. 350W High-efficiency Power Supply
80PLUS Gold Certified

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 1012G-MTF
Product Name A+ Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

C6670-0020 | Control cabinet industrial server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
MC850-40 Compact Industrial AMD Ryzen Edge Server - MC850-40 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature ? to 35 C (? to 95 F)
Processor Type AMD Ryzen
View Details
1U Mini Server (1 board) - 1U Mini Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details